BLUETOOTH 2.1 CLASS 2 SURFACE MOUNT MOD W/HUMAN INTERFACE DEVICE (HID) FIRMWARE 35 MODULE 13.4X25.8X2MM TRAY ROHS COMPLIANT: YES
BLUETOOTH MODULE, V2.1, 3MBPS; Bluetooth Version:Bluetooth 2.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Signal Range Max:20m; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-80dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 06W3307 |
| Product Name | Bluetooth 2.1 Class 2 Surface Mount Mod W/human Interface Device (Hid) Firmware 35 Module 13.4X25.8X2Mm Tray Rohs Compliant Microchip |