LORA TRANSCEIVER MODULE, 300KBPS, 870MHZ; RF Modulation:FSK, GFSK, LoRa; Data Rate Max:300Kbps; Frequency Max:870MHz; Sensitivity dBm:-146dBm; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; Transmit Power:14dBm; Product Range:- RoHS Compliant: Yes
TRANSCEIVER MODULE, 300KBPS, 870MHZ; RF Modulation:FSK, GFSK, LoRa; Data Rate Max:300Kbps; Frequency Max:870MHz; Sensitivity dBm:-146dBm; Supply Voltage Min:2.1V; Supply Voltage Max:3.6V; Transmit Power:14dBm; Module Interface:I2C, RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 84AC4509 |
| Product Name | Lora Transceiver Module, 300Kbps, 870Mhz; Rf Modulation Microchip |