The RN-SRL-FTD5V-DGL is a USB-to-Serial TTL bridge module designed for easy interconnection with devices that utilize TTL level serial interfaces. It features the FTDI FT232R chipset, which manages USB signal and protocol requirements. The module is powered via the USB bus and is compatible with USB 2.0 Full Speed specifications. This PCB assembly includes a USB type-A connector and requires soldered-wire connections to the target device. It operates at a fixed TTL output level of +5V and supports data transfer rates ranging from 300 baud to 3M baud. The module also supports various data configurations, including 7 or 8 data bits, 1 or 2 stop bits, and multiple parity settings. The RN-SRL-FTD5V-DGL is equipped with two LEDs for indicating data transmission activity and includes an internal EEPROM with a user-writable area. It supports the FTDIChip-ID,Ñ¢ security feature, making it suitable for applications requiring secure file transfers. The operating temperature range is -40°C to +85°C, and it is RoHS compliant. Zero-cost, royalty-free drivers are available for various operating systems, including Windows and Linux.
USB Bridge, USB to UART USB 2.0 UART Interface Module
USB Bridge, USB to UART USB 2.0 UART Interface Module
IC CONTROLLER USB MODULE
IC CONTROLLER USB MODULE
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 740-1045-ND | RN-SRL-FTD5V-DGL | RN-SRL-FTD5V-DGL | RN-SRL-FTD5V-DGL |
| Product Name | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; UART | UART | UART | USB; USB |