Microchip Technology, Inc. RF Antennas RN-SMA-4

Description
2.4GHz Whip, Tilt RF Antenna 2.39GHz ~ 2.51GHz 2.2dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
2.4GHz Whip, Tilt RF Antenna 2.39GHz ~ 2.51GHz 2.2dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 740-1017-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
740-1017-ND
RF Antennas 740-1017-ND
2.4GHz Whip, Tilt RF Antenna 2.39GHz ~ 2.51GHz 2.2dBi SMA Male Connector Mount

2.4GHz Whip, Tilt RF Antenna 2.39GHz ~ 2.51GHz 2.2dBi SMA Male Connector Mount

Buy Now Datasheet
RF and Wireless - RF Antennas - RN-SMA-4 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Antennas
RN-SMA-4
RF and Wireless - RF Antennas RN-SMA-4
Win Source Part Number: 1373193-RN-SMA-4 Category: RF and Wireless - RF Antennas Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Bag Product Status: Active Base Product Number: RN-SMA-4 Mounting Type: Connector Mount HTSUS: 8529.10.9100 REACH Status: REACH Unaffected ECCN: EAR99 Termination: SMA Male Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Frequency Range: 2.39GHz ~ 2.51GHz Antenna Type: Whip, Tilt Number of Bands: 1 VSWR: 1.9 Gain: 2.2dBi Height (Max): 3.560" (90.42mm)

Win Source Part Number: 1373193-RN-SMA-4
Category: RF and Wireless - RF Antennas
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Bag
Product Status: Active
Base Product Number: RN-SMA-4
Mounting Type: Connector Mount
HTSUS: 8529.10.9100
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: SMA Male
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Frequency Range: 2.39GHz ~ 2.51GHz
Antenna Type: Whip, Tilt
Number of Bands: 1
VSWR: 1.9
Gain: 2.2dBi
Height (Max): 3.560" (90.42mm)

Buy Now Datasheet
2.4GHZ Rf Antenna - 875-RN-SMA-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-RN-SMA-4
2.4GHZ Rf Antenna 875-RN-SMA-4
RF ANT 2.4GHZ WHIP SMA MALE 4" Product overview: RN-SMA-4 from Microchip Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RN-SMA-4 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ WHIP SMA MALE 4" Product overview: RN-SMA-4 from Microchip Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-RN-SMA-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
WiFi Antennas - 7985368 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
7985368
WiFi Antennas 7985368
2.4GHz Antenna 2.2dBi RP-SMA Connector

2.4GHz Antenna 2.2dBi RP-SMA Connector

Supplier's Site
RF Antennas - RN-SMA-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RN-SMA-4
RF Antennas RN-SMA-4
2.4GHz Whip, Tilt RF Antenna 2.39GHz ~ 2.51GHz 2.2dBi SMA Male Connector Mount

2.4GHz Whip, Tilt RF Antenna 2.39GHz ~ 2.51GHz 2.2dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
RN-SMA-4
Antennas RN-SMA-4
Antennas 2.4GHZ 4" Antenna SMA Male

Antennas 2.4GHZ 4" Antenna SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 740-1017-ND RN-SMA-4 875-RN-SMA-4 7985368 RN-SMA-4 RN-SMA-4
Product Name RF Antennas RF and Wireless - RF Antennas 2.4GHZ Rf Antenna WiFi Antennas RF Antennas Antennas
Applications RF Antennas RF Testing Modem or Wireless Network
Primary Frequency Range 2400.0 MHz 2390.0 to 2510.0 MHz 2390.0 to ? MHz
Gain 2.2 dB
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2.4GHz 12dBi Fiberglass Antenna With N Female Bulkhead Connector (White) - ET-WI12FG7-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers