Microchip Technology, Inc. RF MOSFET Driver RF-MOSFET-DRIVER

Description
The DRF1200/01 hybrids integrate drivers, bypass capacitors and RF MOSFETs into a single package. Integration maximizes amplifier performance by minimizing transmission line parasitics between the driver and the MOSFET. The DRF1300 and DRF1301 have two independent channels, each containing a driver and RF MOSFET in a push-pull configuration. The DRF1400 is a half-bridge hybrid with symmetrically oriented leads that can be easily configured into a full-bridge converter. All DRF parts feature a proprietary anti-ring function to eliminate cross conduction in bridge or push-pull topologies. All DRF parts can be externally selected in either an inverting or non-inverting configuration. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)
Datasheet
Description
The DRF1200/01 hybrids integrate drivers, bypass capacitors and RF MOSFETs into a single package. Integration maximizes amplifier performance by minimizing transmission line parasitics between the driver and the MOSFET. The DRF1300 and DRF1301 have two independent channels, each containing a driver and RF MOSFET in a push-pull configuration. The DRF1400 is a half-bridge hybrid with symmetrically oriented leads that can be easily configured into a full-bridge converter. All DRF parts feature a proprietary anti-ring function to eliminate cross conduction in bridge or push-pull topologies. All DRF parts can be externally selected in either an inverting or non-inverting configuration. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF MOSFET Driver - RF-MOSFET-DRIVER - Microchip Technology, Inc.
Chandler, AZ, United States
RF MOSFET Driver
RF-MOSFET-DRIVER
RF MOSFET Driver RF-MOSFET-DRIVER
The DRF1200/01 hybrids integrate drivers, bypass capacitors and RF MOSFETs into a single package. Integration maximizes amplifier performance by minimizing transmission line parasitics between the driver and the MOSFET. The DRF1300 and DRF1301 have two independent channels, each containing a driver and RF MOSFET in a push-pull configuration. The DRF1400 is a half-bridge hybrid with symmetrically oriented leads that can be easily configured into a full-bridge converter. All DRF parts feature a proprietary anti-ring function to eliminate cross conduction in bridge or push-pull topologies. All DRF parts can be externally selected in either an inverting or non-inverting configuration. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)

The DRF1200/01 hybrids integrate drivers, bypass capacitors and RF MOSFETs into a single package. Integration maximizes amplifier performance by minimizing transmission line parasitics between the driver and the MOSFET. The DRF1300 and DRF1301 have two independent channels, each containing a driver and RF MOSFET in a push-pull configuration. The DRF1400 is a half-bridge hybrid with symmetrically oriented leads that can be easily configured into a full-bridge converter. All DRF parts feature a proprietary anti-ring function to eliminate cross conduction in bridge or push-pull topologies. All DRF parts can be externally selected in either an inverting or
non-inverting configuration.

Additional Features

  • Semi-Cap (6, 13, 27, 40MHz)
  • Industrial Glass (6, 13, 27, 40MHz)
  • PV Cells (6, 13, 27, 40MHz)
  • Flat Panel Displays (6, 13, 27, 40MHz)
  • Mass Spectrometry (13, 27MHz)
  • Dielectric Heating (2 to 40MHz)
  • Machine Tools (6, 13, 27MHz)
  • Drilling (6, 13, 27MHz)
  • Marking (13, 27, 40, 81, 108MHz)
  • Cutting (6, 13, 27MHz)
  • MRI (8 to 36, 64, 128 300MHz)
  • Laser Scalpel (13, 27, 40, 81, 108MHz)
  • Diathermy/Hyperthermia (8MHz)
  • Chemical Analysis (13, 27MHz)
  • Marine Radio (2 to 40MHz)
  • HF Radio (2 to 40MHz)
  • FM Broadcast (87 to 108MHz)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RF-MOSFET-DRIVER
Product Name RF MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
MOSFETs - 1219931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
20 V, P-channel Trench MOSFET - BUK4D38-20PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -18000 milliamps
View Details
5 suppliers