Microchip Technology, Inc. 80V RF MOSFET RF-MOSFET-80V

Description
The VRF family of RF MOSFETs includes improved replacements for industry-standard RF transistors. They provide improved ruggedness by increasing the Bvdss over 30 percent from the industry-standard 125V to 170V minimum. Low-cost flangeless packages are another improvement that shows Microchip’s dedication to optimizing performance, reducing cost and improving reliability. We will continue to offer more products with the new reduced cost flangeless packages. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)
Datasheet
Description
The VRF family of RF MOSFETs includes improved replacements for industry-standard RF transistors. They provide improved ruggedness by increasing the Bvdss over 30 percent from the industry-standard 125V to 170V minimum. Low-cost flangeless packages are another improvement that shows Microchip’s dedication to optimizing performance, reducing cost and improving reliability. We will continue to offer more products with the new reduced cost flangeless packages. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V RF MOSFET - RF-MOSFET-80V - Microchip Technology, Inc.
Chandler, AZ, United States
80V RF MOSFET
RF-MOSFET-80V
80V RF MOSFET RF-MOSFET-80V
The VRF family of RF MOSFETs includes improved replacements for industry-standard RF transistors. They provide improved ruggedness by increasing the Bvdss over 30 percent from the industry-standard 125V to 170V minimum. Low-cost flangeless packages are another improvement that shows Microchip’s dedication to optimizing performance, reducing cost and improving reliability. We will continue to offer more products with the new reduced cost flangeless packages. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)

The VRF family of RF MOSFETs includes improved replacements for industry-standard RF transistors. They provide improved ruggedness by increasing the Bvdss over 30 percent from the industry-standard 125V to 170V minimum. Low-cost flangeless packages are another improvement that shows Microchip’s dedication to optimizing performance, reducing cost and improving reliability. We will continue to offer more products with the new reduced cost flangeless packages.

Additional Features

  • Semi-Cap (6, 13, 27, 40MHz)
  • Industrial Glass (6, 13, 27, 40MHz)
  • PV Cells (6, 13, 27, 40MHz)
  • Flat Panel Displays (6, 13, 27, 40MHz)
  • Mass Spectrometry (13, 27MHz)
  • Dielectric Heating (2 to 40MHz)
  • Machine Tools (6, 13, 27MHz)
  • Drilling (6, 13, 27MHz)
  • Marking (13, 27, 40, 81, 108MHz)
  • Cutting (6, 13, 27MHz)
  • MRI (8 to 36, 64, 128 300MHz)
  • Laser Scalpel (13, 27, 40, 81, 108MHz)
  • Diathermy/Hyperthermia (8MHz)
  • Chemical Analysis (13, 27MHz)
  • Marine Radio (2 to 40MHz)
  • HF Radio (2 to 40MHz)
  • FM Broadcast (87 to 108MHz)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RF-MOSFET-80V
Product Name 80V RF MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 10000 milliamps
View Details
7 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1827125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details