Microchip Technology, Inc. 170V RF MOSFET RF-MOSFET-170V

Description
The VRF family of RF MOSFETs includes improved replacements for industry-standard RF transistors. They provide improved ruggedness by increasing the Bvdss over 30 percent from the industry-standard 125V to 170V minimum. Low-cost flangeless packages are another improvement that shows Microchip’s dedication to optimizing performance, reducing cost and improving reliability. We will continue to offer more products with the new reduced cost flangeless packages. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)
Description
The VRF family of RF MOSFETs includes improved replacements for industry-standard RF transistors. They provide improved ruggedness by increasing the Bvdss over 30 percent from the industry-standard 125V to 170V minimum. Low-cost flangeless packages are another improvement that shows Microchip’s dedication to optimizing performance, reducing cost and improving reliability. We will continue to offer more products with the new reduced cost flangeless packages. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)
Datasheet
Datasheet Summary
Powered by GS/AI

The VRF154FL is a 50V, 600W, 80MHz RF power vertical MOSFET designed for broadband commercial and military applications with high power and gain. It features a flangeless package, 170V drain-source voltage rating, 60A continuous drain current, and 1350W total power dissipation at 25°C case temperature. The device has a junction-to-case thermal resistance of 0.13°C/W and operates up to a 200°C junction temperature. It exhibits 17dB typical gain at 30MHz and 45% efficiency under 600W PEP operation, with 70:1 load VSWR tolerance. The transistor is nitride-passivated, features refractory gold metallization, and is RoHS compliant. It is available in matched pairs with gate threshold voltage matching.

Datasheet Summary
Powered by GS/AI

The VRF154FL is a 50V, 600W, 80MHz RF power vertical MOSFET designed for broadband commercial and military applications with high power and gain. It features a flangeless package, 170V drain-source voltage rating, 60A continuous drain current, and 1350W total power dissipation at 25°C case temperature. The device has a junction-to-case thermal resistance of 0.13°C/W and operates up to a 200°C junction temperature. It exhibits 17dB typical gain at 30MHz and 45% efficiency under 600W PEP operation, with 70:1 load VSWR tolerance. The transistor is nitride-passivated, features refractory gold metallization, and is RoHS compliant. It is available in matched pairs with gate threshold voltage matching.

Suppliers

Company
Product
Description
Supplier Links
170V RF MOSFET - RF-MOSFET-170V - Microchip Technology, Inc.
Chandler, AZ, United States
170V RF MOSFET
RF-MOSFET-170V
170V RF MOSFET RF-MOSFET-170V
The VRF family of RF MOSFETs includes improved replacements for industry-standard RF transistors. They provide improved ruggedness by increasing the Bvdss over 30 percent from the industry-standard 125V to 170V minimum. Low-cost flangeless packages are another improvement that shows Microchip’s dedication to optimizing performance, reducing cost and improving reliability. We will continue to offer more products with the new reduced cost flangeless packages. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)

The VRF family of RF MOSFETs includes improved replacements for industry-standard RF transistors. They provide improved ruggedness by increasing the Bvdss over 30 percent from the industry-standard 125V to 170V minimum. Low-cost flangeless packages are another improvement that shows Microchip’s dedication to optimizing performance, reducing cost and improving reliability. We will continue to offer more products with the new reduced cost flangeless packages.

Additional Features

  • Semi-Cap (6, 13, 27, 40MHz)
  • Industrial Glass (6, 13, 27, 40MHz)
  • PV Cells (6, 13, 27, 40MHz)
  • Flat Panel Displays (6, 13, 27, 40MHz)
  • Mass Spectrometry (13, 27MHz)
  • Dielectric Heating (2 to 40MHz)
  • Machine Tools (6, 13, 27MHz)
  • Drilling (6, 13, 27MHz)
  • Marking (13, 27, 40, 81, 108MHz)
  • Cutting (6, 13, 27MHz)
  • MRI (8 to 36, 64, 128 300MHz)
  • Laser Scalpel (13, 27, 40, 81, 108MHz)
  • Diathermy/Hyperthermia (8MHz)
  • Chemical Analysis (13, 27MHz)
  • Marine Radio (2 to 40MHz)
  • HF Radio (2 to 40MHz)
  • FM Broadcast (87 to 108MHz)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RF-MOSFET-170V
Product Name 170V RF MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi3333
View Details
 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers
TEXAS INSTRUMENTS - TPS2024DRG4 - HIGH-SIDE MOSFET POWER SWITCH, 5.5V 8-SOIC FULL REEL - 815-TPS2024DRG4 - Utmel Electronic Limited
Specs
TJ -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details