Manufacturer: Microchip Technology
Win Source Part Number: 1091696-RE46C318S8F
Packaging: Tube/Rail
Type: Horn Driver
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 60°C
Case / Package: 8-SOIC
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC DRIVER HORN PIEZO W/BO 8SOIC
IC DRIVER HORN PIEZO W/BO 8SOIC Product overview: RE46C318S8F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C318S8F can be used for catalog matching and distributor lookup.
IC DRIVER HORN PIEZO W/BO 8SOIC
IC DRIVER HORN PIEZO W/BO 8SOIC
IC DRIVER HORN PIEZO W/BO 8SOIC
IC DRIVER HORN PIEZO W/BO 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1091696-RE46C318S8F | RE46C318S8F-ND | 752-RE46C318S8F | RE46C318S8F | RE46C318S8F | RE46C318S8F | RE46C318S8F |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - RE46C318S8F | Sensor and Detector Interfaces | Interface Transceiver IC | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | -10 C (14 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) |