Microchip Technology, Inc. Interface - Interface - Sensor and Detector Interfaces - RE46C317S8TF RE46C317S8TF

Description
Manufacturer: Microchip Technology Win Source Part Number: 793075-RE46C317S8TF Packaging: Reel package Type: Horn Driver Operating Temperature Range: -10°C ~ 60°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Voltage Input Type: Voltage Interface: CMOS Family Name: RE46C317 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): RE46C317S8F; ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 793075-RE46C317S8TF Packaging: Reel package Type: Horn Driver Operating Temperature Range: -10°C ~ 60°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Voltage Input Type: Voltage Interface: CMOS Family Name: RE46C317 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): RE46C317S8F; ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - RE46C317S8TF - 793075-RE46C317S8TF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - RE46C317S8TF
793075-RE46C317S8TF
Interface - Interface - Sensor and Detector Interfaces - RE46C317S8TF 793075-RE46C317S8TF
Manufacturer: Microchip Technology Win Source Part Number: 793075-RE46C317S8TF Packaging: Reel package Type: Horn Driver Operating Temperature Range: -10°C ~ 60°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Voltage Input Type: Voltage Interface: CMOS Family Name: RE46C317 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): RE46C317S8F; ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 793075-RE46C317S8TF
Packaging: Reel package
Type: Horn Driver
Operating Temperature Range: -10°C ~ 60°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Voltage
Input Type: Voltage
Interface: CMOS
Family Name: RE46C317
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): RE46C317S8F;
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
752-RE46C317S8TF
Interface Transceiver IC 752-RE46C317S8TF
IC DRIVER HORN PIEZO W/BO 8SOIC Product overview: RE46C317S8TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C317S8TF can be used for catalog matching and distributor lookup.

IC DRIVER HORN PIEZO W/BO 8SOIC Product overview: RE46C317S8TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C317S8TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - RE46C317S8TF-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
RE46C317S8TF-ND
Sensor and Detector Interfaces RE46C317S8TF-ND
IC DRIVER HORN PIEZO W/BO 8SOIC

IC DRIVER HORN PIEZO W/BO 8SOIC

Buy Now Datasheet
Shenzhen, China
Interface - Sensor and Detector Interfaces
RE46C317S8TF
Interface - Sensor and Detector Interfaces RE46C317S8TF
IC DRIVER HORN PIEZO W/BO 8SOIC

IC DRIVER HORN PIEZO W/BO 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - RE46C317S8TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
RE46C317S8TF
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces RE46C317S8TF
IC DRIVER HORN PIEZO W/BO 8SOIC

IC DRIVER HORN PIEZO W/BO 8SOIC

Supplier's Site
Sensor and Detector Interfaces - RE46C317S8TF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
RE46C317S8TF
Sensor and Detector Interfaces RE46C317S8TF
IC DRIVER HORN PIEZO W/BO 8SOIC

IC DRIVER HORN PIEZO W/BO 8SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 793075-RE46C317S8TF 752-RE46C317S8TF RE46C317S8TF-ND RE46C317S8TF RE46C317S8TF RE46C317S8TF
Product Name Interface - Interface - Sensor and Detector Interfaces - RE46C317S8TF Interface Transceiver IC Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS640B Octal Bus Transceivers With 3-State Outputs - 5962-8872701SA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5
View Details
Power Switch ICs - 216355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-8EP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9925BBCZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details