Microchip Technology, Inc. Interface Transceiver IC RE46C190S16TF

Description
IC PHOTOELECTR SMOKE DET 16SOIC Product overview: RE46C190S16TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C190S16TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC PHOTOELECTR SMOKE DET 16SOIC Product overview: RE46C190S16TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C190S16TF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
752-RE46C190S16TF
Interface Transceiver IC 752-RE46C190S16TF
IC PHOTOELECTR SMOKE DET 16SOIC Product overview: RE46C190S16TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C190S16TF can be used for catalog matching and distributor lookup.

IC PHOTOELECTR SMOKE DET 16SOIC Product overview: RE46C190S16TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C190S16TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - RE46C190S16TF - 1091694-RE46C190S16TF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - RE46C190S16TF
1091694-RE46C190S16TF
Interface - Interface - Sensor and Detector Interfaces - RE46C190S16TF 1091694-RE46C190S16TF
Manufacturer: Microchip Technology Win Source Part Number: 1091694-RE46C190S16T F Packaging: Reel - TR Type: Smoke Detector Mounting: SMD (SMT) Output Type: Voltage Input Type: Photoelectric Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 60°C Case / Package: 16-SOIC Operating Supply Current: 1μA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1091694-RE46C190S16TF
Packaging: Reel - TR
Type: Smoke Detector
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Photoelectric
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 60°C
Case / Package: 16-SOIC
Operating Supply Current: 1μA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - RE46C190S16TF - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
RE46C190S16TF
Interface - Sensor and Detector Interfaces RE46C190S16TF
IC PHOTOELECTR SMOKE DET 16SOIC

IC PHOTOELECTR SMOKE DET 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - RE46C190S16TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
RE46C190S16TF
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces RE46C190S16TF
IC PHOTOELECTR SMOKE DET 16SOIC

IC PHOTOELECTR SMOKE DET 16SOIC

Supplier's Site
Sensor and Detector Interfaces - RE46C190S16TF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
RE46C190S16TF
Sensor and Detector Interfaces RE46C190S16TF
IC PHOTOELECTR SMOKE DET 16SOIC

IC PHOTOELECTR SMOKE DET 16SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-RE46C190S16TF 1091694-RE46C190S16TF RE46C190S16TF RE46C190S16TF RE46C190S16TF
Product Name Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - RE46C190S16TF Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 1897934 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LV4066PW,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261054-SI3050-E-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers