IC SMOKE DETECT PHOTO MEM 16SOIC Product overview: RE46C166S16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C166S16F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1014910-RE46C166S16F
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Type: Smoke Detector
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Photoelectric
Current - Supply: 6 µA
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -25°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: RE46C166
IC SMOKE DETECT PHOTO MEM 16SOIC
IC SMOKE DETECT PHOTO MEM 16SOIC
IC SMOKE DETECT PHOTO MEM 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-RE46C166S16F | 1014910-RE46C166S16F | RE46C166S16F | RE46C166S16F | RE46C166S16F |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface | Storage Interface |