IC SMOKE DETECTOR CMOS 16DIP Product overview: RE46C152E16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C152E16F can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1091691-RE46C152E16F
Packaging: Tube/Rail
Type: Smoke Detector
Mounting: Through Hole
Output Type: Voltage
Input Type: Ionization
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 60°C
Case / Package: 16-PDIP
Operating Supply Current: 9μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC SMOKE DETECTOR CMOS 16DIP
IC SMOKE DETECTOR CMOS 16DIP
IC SMOKE DETECTOR CMOS 16DIP
IC SMOKE DETECTOR CMOS 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-RE46C152E16F | 1091691-RE46C152E16F | RE46C152E16F | RE46C152E16F | RE46C152E16F | RE46C152E16F |
| Product Name | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - RE46C152E16F | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Storage Interface | Smoke Detector |