Microchip Technology, Inc. SOIC Interface Transceiver IC RE46C140S16F

Description
IC SMOKE DETECTOR CMOS 16-SOIC Product overview: RE46C140S16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C140S16F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SMOKE DETECTOR CMOS 16-SOIC Product overview: RE46C140S16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C140S16F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Interface Transceiver IC
752-RE46C140S16F
SOIC Interface Transceiver IC 752-RE46C140S16F
IC SMOKE DETECTOR CMOS 16-SOIC Product overview: RE46C140S16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C140S16F can be used for catalog matching and distributor lookup.

IC SMOKE DETECTOR CMOS 16-SOIC Product overview: RE46C140S16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C140S16F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - RE46C140S16F - 793074-RE46C140S16F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - RE46C140S16F
793074-RE46C140S16F
Interface - Interface - Sensor and Detector Interfaces - RE46C140S16F 793074-RE46C140S16F
Manufacturer: Microchip Technology Win Source Part Number: 793074-RE46C140S16F Packaging: Tube Type: Smoke Detector Operating Temperature Range: -25°C ~ 75°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Voltage Input Type: Photoelectric Family Name: RE46C140 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 16-SOIC Introduction Date: May 18, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 793074-RE46C140S16F
Packaging: Tube
Type: Smoke Detector
Operating Temperature Range: -25°C ~ 75°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Voltage
Input Type: Photoelectric
Family Name: RE46C140
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8μA
Manufacturer Package: 16-SOIC
Introduction Date: May 18, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - RE46C140S16F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
RE46C140S16F
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces RE46C140S16F
IC SMOKE DETECTOR CMOS 16-SOIC

IC SMOKE DETECTOR CMOS 16-SOIC

Supplier's Site
Sensor and Detector Interfaces - RE46C140S16F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
RE46C140S16F
Sensor and Detector Interfaces RE46C140S16F
IC SMOKE DETECTOR CMOS 16-SOIC

IC SMOKE DETECTOR CMOS 16-SOIC

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - RE46C140S16F - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
RE46C140S16F
Interface - Sensor and Detector Interfaces RE46C140S16F
IC SMOKE DETECTOR CMOS 16-SOIC

IC SMOKE DETECTOR CMOS 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-RE46C140S16F 793074-RE46C140S16F RE46C140S16F RE46C140S16F RE46C140S16F
Product Name SOIC Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - RE46C140S16F Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Interface - Interface - Specialized - ML6652EM - 208540-ML6652EM - Win Source Electronics
Specs
Supply Voltage Other; 3.3V
Package Type 44-LPCC/QFN (7x7)
View Details
2 suppliers
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 702-SI3019-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers