Manufacturer: Microchip Technology
Win Source Part Number: 931916-RE46C122E16F
Operating Temperature Range: -10°C ~ 60°C
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: RE46C122
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SMOKE DETECTOR CMOS 16DIP Product overview: RE46C122E16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C122E16F can be used for catalog matching and distributor lookup.
IC SMOKE DETECTOR CMOS 16DIP
IC SMOKE DETECTOR CMOS 16DIP
IC SMOKE DETECTOR CMOS 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 931916-RE46C122E16F | 752-RE46C122E16F | RE46C122E16F | RE46C122E16F | RE46C122E16F |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - RE46C122E16F | Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 C (14 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) |