Microchip Technology, Inc. Interface - Interface - Sensor and Detector Interfaces - RE46C119S16F RE46C119S16F

Description
Manufacturer: Microchip Technology Win Source Part Number: 891561-RE46C119S16F Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: RE46C119 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 891561-RE46C119S16F Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: RE46C119 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - RE46C119S16F - 891561-RE46C119S16F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - RE46C119S16F
891561-RE46C119S16F
Interface - Interface - Sensor and Detector Interfaces - RE46C119S16F 891561-RE46C119S16F
Manufacturer: Microchip Technology Win Source Part Number: 891561-RE46C119S16F Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: RE46C119 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 891561-RE46C119S16F
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: RE46C119
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
752-RE46C119S16F
Dual Interface Transceiver IC 752-RE46C119S16F
IC HORN DRIVER DUAL 16SOIC Product overview: RE46C119S16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C119S16F can be used for catalog matching and distributor lookup.

IC HORN DRIVER DUAL 16SOIC Product overview: RE46C119S16F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C119S16F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - RE46C119S16F - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
RE46C119S16F
Interface - Sensor and Detector Interfaces RE46C119S16F
IC HORN DRIVER DUAL 16SOIC

IC HORN DRIVER DUAL 16SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - RE46C119S16F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
RE46C119S16F
Sensor and Detector Interfaces RE46C119S16F
IC HORN DRIVER DUAL 16SOIC

IC HORN DRIVER DUAL 16SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - RE46C119S16F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
RE46C119S16F
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces RE46C119S16F
IC HORN DRIVER DUAL 16SOIC

IC HORN DRIVER DUAL 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 891561-RE46C119S16F 752-RE46C119S16F RE46C119S16F RE46C119S16F RE46C119S16F
Product Name Interface - Interface - Sensor and Detector Interfaces - RE46C119S16F Dual Interface Transceiver IC Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6999GX-A2-T-1 - 767950-ADM6999GX-A2-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GW-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Interface Transceiver IC - 710-DM74S194J - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI32392-B-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers