Manufacturer: Microchip Technology
Win Source Part Number: 1091688-RE46C117S8F
Packaging: Tube/Rail
Type: Horn Driver
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 50°C
Case / Package: 8-SOIC
Operating Supply Current: 14μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC HORN DRIVER DUAL 8SOIC Product overview: RE46C117S8F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C117S8F can be used for catalog matching and distributor lookup.
IC HORN DRIVER DUAL 8SOIC
IC HORN DRIVER DUAL 8SOIC
IC HORN DRIVER DUAL 8SOIC
IC HORN DRIVER DUAL 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1091688-RE46C117S8F | 752-RE46C117S8F | RE46C117S8F | RE46C117S8F | RE46C117S8F | RE46C117S8F |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - RE46C117S8F | Dual Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Operating Temperature | 0 to 50 C (32 to 122 F) | 0 C (32 F) | 0 to 50 C (32 to 122 F) | 0 to 50 C (32 to 122 F) | 0 to 50 C (32 to 122 F) | 0 to 50 C (32 to 122 F) |