Microchip Technology, Inc. Interface - Interface - Sensor and Detector Interfaces - RE46C105S14TF RE46C105S14TF

Description
Manufacturer: Microchip Technology Win Source Part Number: 106182-RE46C105S14TF Packaging: Reel - TR Type: Horn Driver Mounting: SMD (SMT) Output Type: Logic Input Type: Logic Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Operating Supply Current: 3.5μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 106182-RE46C105S14TF Packaging: Reel - TR Type: Horn Driver Mounting: SMD (SMT) Output Type: Logic Input Type: Logic Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Operating Supply Current: 3.5μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - RE46C105S14TF - 106182-RE46C105S14TF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - RE46C105S14TF
106182-RE46C105S14TF
Interface - Interface - Sensor and Detector Interfaces - RE46C105S14TF 106182-RE46C105S14TF
Manufacturer: Microchip Technology Win Source Part Number: 106182-RE46C105S14TF Packaging: Reel - TR Type: Horn Driver Mounting: SMD (SMT) Output Type: Logic Input Type: Logic Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Operating Supply Current: 3.5μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 106182-RE46C105S14TF
Packaging: Reel - TR
Type: Horn Driver
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Operating Supply Current: 3.5μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
752-RE46C105S14TF
Dual Interface Transceiver IC 752-RE46C105S14TF
IC HORN DRIVER DUAL 14SOIC Product overview: RE46C105S14TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C105S14TF can be used for catalog matching and distributor lookup.

IC HORN DRIVER DUAL 14SOIC Product overview: RE46C105S14TF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C105S14TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - RE46C105S14TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
RE46C105S14TF
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces RE46C105S14TF
IC HORN DRIVER DUAL 14SOIC

IC HORN DRIVER DUAL 14SOIC

Supplier's Site
Shenzhen, China
Interface - Sensor and Detector Interfaces
RE46C105S14TF
Interface - Sensor and Detector Interfaces RE46C105S14TF
IC HORN DRIVER DUAL 14SOIC

IC HORN DRIVER DUAL 14SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - RE46C105S14TF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
RE46C105S14TF
Sensor and Detector Interfaces RE46C105S14TF
IC HORN DRIVER DUAL 14SOIC

IC HORN DRIVER DUAL 14SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 106182-RE46C105S14TF 752-RE46C105S14TF RE46C105S14TF RE46C105S14TF RE46C105S14TF
Product Name Interface - Interface - Sensor and Detector Interfaces - RE46C105S14TF Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM7001X-AC-R-1 - 910526-ADM7001X-AC-R-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
Quad Interface Transceiver IC - 710-AM26LS32ACNS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
2 suppliers
QFN Interface Transceiver IC - 722-SI2439-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers