Win Source Part Number: 1261002-QT60326-ASG
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Series: QMatrix™
Type: Buttons
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Number of Inputs: Up to 32
Interface: SPI, UART
Current - Supply: 25mA (Max)
Resolution: 9 b
Proximity Detection: No
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: QT60326-ASG QS661,QT60326ASG,427
Base Product Number: QT60326
IC SENSOR QMATRIX 32CHAN 44TQFP Product overview: QT60326-ASG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-QT60326-ASG can be used for catalog matching and distributor lookup.
Capacitive Touch Buttons 44-TQFP (10x10)
IC SENSOR QMATRIX 32CHAN 44TQFP
IC SENSOR QMATRIX 32CHAN 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261002-QT60326-ASG | 752-QT60326-ASG | QT60326-ASG | QT60326-ASG | QT60326-ASG |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Interface Transceiver IC | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Buttons | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Features | RoHS | RoHS |