IC TOUCH SENSOR 16KEY 32-QFN Product overview: QT60160-ISG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-QT60160-ISG can be used for catalog matching and distributor lookup.
Capacitive Touch Buttons 32-QFN (5x5)
IC TOUCH SENSOR 16KEY 32-QFN
IC TOUCH SENSOR 16KEY 32-QFN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-QT60160-ISG | QT60160-ISG | QT60160-ISG | QT60160-ISG |
| Product Name | QFN Interface Transceiver IC | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Transceiver | Sensor Interface | Buttons | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 1.8V ~ 5.25V | Other; 1.8V ~ 5.25V | Other | Other; 1.8V ~ 5.25V |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |