Microchip Technology, Inc. Interface Transceiver IC QT1101-IS48G

Description
IC TOUCH SENSOR 10KEY 48SSOP Product overview: QT1101-IS48G from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-QT1101-IS48G can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TOUCH SENSOR 10KEY 48SSOP Product overview: QT1101-IS48G from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-QT1101-IS48G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QT1101-IS48G is a capacitive touch sensor IC designed for detecting touch or near-proximity on up to ten electrodes. It operates on a supply voltage range of 2.8V to 5.5V and features a low power mode that consumes approximately 40µA at 3V. The device employs patented charge-transfer technology, ensuring reliable performance with continuous self-calibration and automatic recalibration to prevent keys from becoming unresponsive. This sensor includes advanced features such as Adjacent Key Suppression (AKS) to minimize false detections from closely spaced keys, and spread spectrum operation for enhanced noise rejection. It supports a serial communication interface with automatic baud rate detection and can operate in both one-wire and two-wire modes. The QT1101-IS48G is suitable for various applications, including control panels, remote controls, and consumer electronics, making it a versatile choice for engineers looking to implement touch-sensitive interfaces in their designs.

Datasheet Summary
Powered by GS/AI

The QT1101-IS48G is a capacitive touch sensor IC designed for detecting touch or near-proximity on up to ten electrodes. It operates on a supply voltage range of 2.8V to 5.5V and features a low power mode that consumes approximately 40µA at 3V. The device employs patented charge-transfer technology, ensuring reliable performance with continuous self-calibration and automatic recalibration to prevent keys from becoming unresponsive. This sensor includes advanced features such as Adjacent Key Suppression (AKS) to minimize false detections from closely spaced keys, and spread spectrum operation for enhanced noise rejection. It supports a serial communication interface with automatic baud rate detection and can operate in both one-wire and two-wire modes. The QT1101-IS48G is suitable for various applications, including control panels, remote controls, and consumer electronics, making it a versatile choice for engineers looking to implement touch-sensitive interfaces in their designs.

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-QT1101-IS48G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-QT1101-IS48G
Interface Transceiver IC 752-QT1101-IS48G
IC TOUCH SENSOR 10KEY 48SSOP Product overview: QT1101-IS48G from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-QT1101-IS48G can be used for catalog matching and distributor lookup.

IC TOUCH SENSOR 10KEY 48SSOP Product overview: QT1101-IS48G from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-QT1101-IS48G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor, Capacitive Touch - QT1101-IS48G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
QT1101-IS48G
Sensor, Capacitive Touch QT1101-IS48G
Capacitive Touch Buttons, Slider 48-SSOP

Capacitive Touch Buttons, Slider 48-SSOP

Buy Now Datasheet
Sensor, Capacitive Touch - QT1101-IS48G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
QT1101-IS48G
Sensor, Capacitive Touch QT1101-IS48G
Capacitive Touch Buttons, Slider 48-SSOP

Capacitive Touch Buttons, Slider 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - QT1101-IS48G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
QT1101-IS48G
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch QT1101-IS48G
IC TOUCH SENSOR 10KEY 48SSOP

IC TOUCH SENSOR 10KEY 48SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 752-QT1101-IS48G QT1101-IS48G QT1101-IS48G
Product Name Interface Transceiver IC Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1899897 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Universal Bus Functions - 1727-2433-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 722-SI2434-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers