Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors PS10NG-G

Description
Win Source Part Number: 1218978-PS10NG-G Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Power Supply Sequencer Standard Package: 53 Mounting: SMD (SMT) Current - Supply: 400 µA Voltage - Supply: -90V ~ -10V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PS10NGG; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PS10
Request a Quote Datasheet
Description
Win Source Part Number: 1218978-PS10NG-G Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Power Supply Sequencer Standard Package: 53 Mounting: SMD (SMT) Current - Supply: 400 µA Voltage - Supply: -90V ~ -10V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PS10NGG; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PS10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1218978-PS10NG-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1218978-PS10NG-G
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1218978-PS10NG-G
Win Source Part Number: 1218978-PS10NG-G Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Power Supply Sequencer Standard Package: 53 Mounting: SMD (SMT) Current - Supply: 400 µA Voltage - Supply: -90V ~ -10V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PS10NGG; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: PS10

Win Source Part Number: 1218978-PS10NG-G
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tube
Applications: Power Supply Sequencer
Standard Package: 53
Mounting: SMD (SMT)
Current - Supply: 400 µA
Voltage - Supply: -90V ~ -10V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): PS10NGG;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PS10

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
PS10NG-G
Supervisory Circuits PS10NG-G
Supervisory Circuits Quad Pwr Seq Cntlr

Supervisory Circuits Quad Pwr Seq Cntlr

Buy Now
Power Supply Controllers, Monitors - PS10NG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
PS10NG-G
Power Supply Controllers, Monitors PS10NG-G
Power Supply Controller Power Supply Sequencer 14-SOIC

Power Supply Controller Power Supply Sequencer 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1218978-PS10NG-G PS10NG-G PS10NG-G
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Supervisory Circuits Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913719 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details