SMSC - Standard Microsystems Corporation Oscillators PPRO30-26.000

Description
26MHz TCXO Clipped Sine Wave Oscillator 3V Module Adapter, SMA M to F
Request a Quote Datasheet
Description
26MHz TCXO Clipped Sine Wave Oscillator 3V Module Adapter, SMA M to F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 744-1332-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1332-ND
Oscillators 744-1332-ND
26MHz TCXO Clipped Sine Wave Oscillator 3V Module Adapter, SMA M to F

26MHz TCXO Clipped Sine Wave Oscillator 3V Module Adapter, SMA M to F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1332-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Module Adapter, SMA M to F
Connectors SMA
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals - ECS-18-32-1-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
3 suppliers
TEXAS INSTRUMENTS CD74HC4060E.14 STAGE BINARY COUNTER W/ OSCILLATOR, DIP16 - 815-CD74HC4060E - Utmel Electronic Limited
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 35 MHz
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details