Microchip Technology, Inc. Flashtec NVMe 3016 Gen4 PCIe Flash Controller PM8627

Description
The Flashtec™ NVMe3016 16-Channel Gen 4 PCIe Flash NVMe controller enables the world’s leading enterprises and data centers to realize the highest performance SSDs utilizing next-generation NAND technologies. The Flashtec NVMe3016 supports the standard NVM Express (NVMe) host interface and are optimized for high-performance random read/write operations, performing all Flash management operations on-chip and consuming negligible host processing and memory resources. Flashtec’s advanced ECC engine provides superior endurance and increases the overall reliability of today’s SSD technologies and NAND geometries. Advanced LDPC correction utilizing both hard and soft decode techniques extends memory life, significantly improving Total Cost of Ownership (TCO) and enabling differentiated solutions for both the Enterprise and Data Center Storage market segments. The flexible and programmable platform gives developers total control for optimization supporting NVMe, open channel and KV store SSDs. End users deploy these PCIe-SSD-based systems in their data centers for Cloud computing and business-critical applications, such as online transaction processing, financial data processing, database mining and other applications that are sensitive to latency and performance. Additional Features Achieves +2 million random read IOPS on 4 KB operations Supports +200 TB Flash capacity SLC, MLC, Enterprise MLC, TLC and QLC Flash with Toggle and ONFI interface PCIe Gen 4 x8 or dual independent PCIe Gen 4 x4 (active, active/standby) host interface 16 independent flash channels Supports up to 4 ranks of DDR4-3200 Optional ROM allows PCIe Flash controller to be used as a boot device FIPS 140-2 level 3 certifiable Power fault and abrupt shutdown without data loss or corruption Data integrity and reliability Strong LDPC Flash ECC Flash channel RAID End-to-end host to Flash data protection
Description
The Flashtec™ NVMe3016 16-Channel Gen 4 PCIe Flash NVMe controller enables the world’s leading enterprises and data centers to realize the highest performance SSDs utilizing next-generation NAND technologies. The Flashtec NVMe3016 supports the standard NVM Express (NVMe) host interface and are optimized for high-performance random read/write operations, performing all Flash management operations on-chip and consuming negligible host processing and memory resources. Flashtec’s advanced ECC engine provides superior endurance and increases the overall reliability of today’s SSD technologies and NAND geometries. Advanced LDPC correction utilizing both hard and soft decode techniques extends memory life, significantly improving Total Cost of Ownership (TCO) and enabling differentiated solutions for both the Enterprise and Data Center Storage market segments. The flexible and programmable platform gives developers total control for optimization supporting NVMe, open channel and KV store SSDs. End users deploy these PCIe-SSD-based systems in their data centers for Cloud computing and business-critical applications, such as online transaction processing, financial data processing, database mining and other applications that are sensitive to latency and performance. Additional Features Achieves +2 million random read IOPS on 4 KB operations Supports +200 TB Flash capacity SLC, MLC, Enterprise MLC, TLC and QLC Flash with Toggle and ONFI interface PCIe Gen 4 x8 or dual independent PCIe Gen 4 x4 (active, active/standby) host interface 16 independent flash channels Supports up to 4 ranks of DDR4-3200 Optional ROM allows PCIe Flash controller to be used as a boot device FIPS 140-2 level 3 certifiable Power fault and abrupt shutdown without data loss or corruption Data integrity and reliability Strong LDPC Flash ECC Flash channel RAID End-to-end host to Flash data protection

Suppliers

Company
Product
Description
Supplier Links
Flashtec NVMe 3016 Gen4 PCIe Flash Controller - PM8627 - Microchip Technology, Inc.
Chandler, AZ, United States
Flashtec NVMe 3016 Gen4 PCIe Flash Controller
PM8627
Flashtec NVMe 3016 Gen4 PCIe Flash Controller PM8627
The Flashtec™ NVMe3016 16-Channel Gen 4 PCIe Flash NVMe controller enables the world’s leading enterprises and data centers to realize the highest performance SSDs utilizing next-generation NAND technologies. The Flashtec NVMe3016 supports the standard NVM Express (NVMe) host interface and are optimized for high-performance random read/write operations, performing all Flash management operations on-chip and consuming negligible host processing and memory resources. Flashtec’s advanced ECC engine provides superior endurance and increases the overall reliability of today’s SSD technologies and NAND geometries. Advanced LDPC correction utilizing both hard and soft decode techniques extends memory life, significantly improving Total Cost of Ownership (TCO) and enabling differentiated solutions for both the Enterprise and Data Center Storage market segments. The flexible and programmable platform gives developers total control for optimization supporting NVMe, open channel and KV store SSDs. End users deploy these PCIe-SSD-based systems in their data centers for Cloud computing and business-critical applications, such as online transaction processing, financial data processing, database mining and other applications that are sensitive to latency and performance. Additional Features Achieves +2 million random read IOPS on 4 KB operations Supports +200 TB Flash capacity SLC, MLC, Enterprise MLC, TLC and QLC Flash with Toggle and ONFI interface PCIe Gen 4 x8 or dual independent PCIe Gen 4 x4 (active, active/standby) host interface 16 independent flash channels Supports up to 4 ranks of DDR4-3200 Optional ROM allows PCIe Flash controller to be used as a boot device FIPS 140-2 level 3 certifiable Power fault and abrupt shutdown without data loss or corruption Data integrity and reliability Strong LDPC Flash ECC Flash channel RAID End-to-end host to Flash data protection

The Flashtec™ NVMe3016 16-Channel Gen 4 PCIe Flash NVMe controller enables the world’s leading enterprises and data centers to realize the highest performance SSDs utilizing next-generation NAND technologies. The Flashtec NVMe3016 supports the standard NVM Express (NVMe) host interface and are optimized for high-performance random read/write operations, performing all Flash management operations on-chip and consuming negligible host processing and memory resources. Flashtec’s advanced ECC engine provides superior endurance and increases the overall reliability of today’s SSD technologies and NAND geometries. Advanced LDPC correction utilizing both hard and soft decode techniques extends memory life, significantly improving Total Cost of Ownership (TCO) and enabling differentiated solutions for both the Enterprise and Data Center Storage market segments.

The flexible and programmable platform gives developers total control for optimization supporting NVMe, open channel and KV store SSDs. End users deploy these PCIe-SSD-based systems in their data centers for Cloud computing and business-critical applications, such as online transaction processing, financial data processing, database mining and other applications that are sensitive to latency and performance.

Additional Features

  • Achieves +2 million random read IOPS on 4 KB operations
  • Supports +200 TB Flash capacity
  • SLC, MLC, Enterprise MLC, TLC and QLC Flash with Toggle and ONFI interface
  • PCIe Gen 4 x8 or dual independent PCIe Gen 4 x4 (active, active/standby) host interface
  • 16 independent flash channels
  • Supports up to 4 ranks of DDR4-3200
  • Optional ROM allows PCIe Flash controller to be used as a boot device
  • FIPS 140-2 level 3 certifiable
  • Power fault and abrupt shutdown without data loss or corruption
  • Data integrity and reliability
  • Strong LDPC Flash ECC
  • Flash channel RAID
  • End-to-end host to Flash data protection
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number PM8627
Product Name Flashtec NVMe 3016 Gen4 PCIe Flash Controller
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820AIDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - S25FL116K0XBHI023 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
2 suppliers