Microchip Technology, Inc. Flashtec NVMe 16xG3 PCIe Flash Controller PM8607

Description
The Flashtec NVMe2016 controller supports the standard NVM Express (NVMe) host interface, and is optimized for high-performance 4 KB random read/write operations, performing all flash management operations on-chip and consuming negligible host processing and memory resources. Advanced ECC enables current and future architectures with next-generation NAND technologies, and programmable architecture enables SSD product differentiation through firmware customization. Flashtec controllers support the industry’s highest mainstream capacity SSD solutions, optimized for enterprise and data center workloads. Additional Features Up to 1 million random read IOPS on 4KB operations Up to 20TB Flash capacity using 256Gb Flash 16 independent Flash channels, each supporting up to 8 CE DDR3-2133 and DDR4-2400 SLC, MLC, Enterprise MLC, and TLC flash with toggle and ONFI interface PCIe Gen 3 x8 or dual independent PCIe Gen 3 x4 (active, active/standby) host interface Standard Enterprise NVMe host control interface Optional ROM allows PCIe flash controller to be used as a boot device Encryption (XTS-AES-256) Power fault and abrupt shutdown without data loss or corruption Data integrity and reliability Strong LDPC flash ECC Flash channel RAID End-to-end host to flash data protection
Description
The Flashtec NVMe2016 controller supports the standard NVM Express (NVMe) host interface, and is optimized for high-performance 4 KB random read/write operations, performing all flash management operations on-chip and consuming negligible host processing and memory resources. Advanced ECC enables current and future architectures with next-generation NAND technologies, and programmable architecture enables SSD product differentiation through firmware customization. Flashtec controllers support the industry’s highest mainstream capacity SSD solutions, optimized for enterprise and data center workloads. Additional Features Up to 1 million random read IOPS on 4KB operations Up to 20TB Flash capacity using 256Gb Flash 16 independent Flash channels, each supporting up to 8 CE DDR3-2133 and DDR4-2400 SLC, MLC, Enterprise MLC, and TLC flash with toggle and ONFI interface PCIe Gen 3 x8 or dual independent PCIe Gen 3 x4 (active, active/standby) host interface Standard Enterprise NVMe host control interface Optional ROM allows PCIe flash controller to be used as a boot device Encryption (XTS-AES-256) Power fault and abrupt shutdown without data loss or corruption Data integrity and reliability Strong LDPC flash ECC Flash channel RAID End-to-end host to flash data protection

Suppliers

Company
Product
Description
Supplier Links
Flashtec NVMe 16xG3 PCIe Flash Controller - PM8607 - Microchip Technology, Inc.
Chandler, AZ, United States
Flashtec NVMe 16xG3 PCIe Flash Controller
PM8607
Flashtec NVMe 16xG3 PCIe Flash Controller PM8607
The Flashtec NVMe2016 controller supports the standard NVM Express (NVMe) host interface, and is optimized for high-performance 4 KB random read/write operations, performing all flash management operations on-chip and consuming negligible host processing and memory resources. Advanced ECC enables current and future architectures with next-generation NAND technologies, and programmable architecture enables SSD product differentiation through firmware customization. Flashtec controllers support the industry’s highest mainstream capacity SSD solutions, optimized for enterprise and data center workloads. Additional Features Up to 1 million random read IOPS on 4KB operations Up to 20TB Flash capacity using 256Gb Flash 16 independent Flash channels, each supporting up to 8 CE DDR3-2133 and DDR4-2400 SLC, MLC, Enterprise MLC, and TLC flash with toggle and ONFI interface PCIe Gen 3 x8 or dual independent PCIe Gen 3 x4 (active, active/standby) host interface Standard Enterprise NVMe host control interface Optional ROM allows PCIe flash controller to be used as a boot device Encryption (XTS-AES-256) Power fault and abrupt shutdown without data loss or corruption Data integrity and reliability Strong LDPC flash ECC Flash channel RAID End-to-end host to flash data protection

The Flashtec NVMe2016 controller supports the standard NVM Express (NVMe) host interface, and is optimized for high-performance 4 KB random read/write operations, performing all flash management operations on-chip and consuming negligible host processing and memory resources. Advanced ECC enables current and future architectures with next-generation NAND technologies, and programmable architecture enables SSD product differentiation through firmware customization. Flashtec controllers support the industry’s highest mainstream capacity SSD solutions, optimized for enterprise and data center workloads.

Additional Features

  • Up to 1 million random read IOPS on 4KB operations
  • Up to 20TB Flash capacity using 256Gb Flash
  • 16 independent Flash channels, each supporting up to 8 CE
  • DDR3-2133 and DDR4-2400
  • SLC, MLC, Enterprise MLC, and TLC flash with toggle and ONFI interface
  • PCIe Gen 3 x8 or dual independent PCIe Gen 3 x4 (active, active/standby) host interface
  • Standard Enterprise NVMe host control interface
  • Optional ROM allows PCIe flash controller to be used as a boot device
  • Encryption (XTS-AES-256)
  • Power fault and abrupt shutdown without data loss or corruption
  • Data integrity and reliability
  • Strong LDPC flash ECC
  • Flash channel RAID
  • End-to-end host to flash data protection
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number PM8607
Product Name Flashtec NVMe 16xG3 PCIe Flash Controller
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 0418A4ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 4000 kbits
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details