Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized PM8576B-FEI

Description
Win Source Part Number: 1017656-PM8576B-FEI Category: Integrated Circuits (ICs)>Interface - Specialized Series: Switchtec Package: Tray Applications: Fanout PCIe Switch Standard Package: 21 Mounting: SMD (SMT) Interface: PCI Express Package / Case: Module Supplier Device Package: 1311-FCBGA (37.5x37.5) ECCN: 4A994I Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PM8576
Request a Quote Datasheet
Description
Win Source Part Number: 1017656-PM8576B-FEI Category: Integrated Circuits (ICs)>Interface - Specialized Series: Switchtec Package: Tray Applications: Fanout PCIe Switch Standard Package: 21 Mounting: SMD (SMT) Interface: PCI Express Package / Case: Module Supplier Device Package: 1311-FCBGA (37.5x37.5) ECCN: 4A994I Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PM8576
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1017656-PM8576B-FEI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1017656-PM8576B-FEI
Integrated Circuits (ICs) - Interface - Specialized 1017656-PM8576B-FEI
Win Source Part Number: 1017656-PM8576B-FEI Category: Integrated Circuits (ICs)>Interface - Specialized Series: Switchtec Package: Tray Applications: Fanout PCIe Switch Standard Package: 21 Mounting: SMD (SMT) Interface: PCI Express Package / Case: Module Supplier Device Package: 1311-FCBGA (37.5x37.5) ECCN: 4A994I Fake Threat In the Open Market: 57 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PM8576

Win Source Part Number: 1017656-PM8576B-FEI
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Switchtec
Package: Tray
Applications: Fanout PCIe Switch
Standard Package: 21
Mounting: SMD (SMT)
Interface: PCI Express
Package / Case: Module
Supplier Device Package: 1311-FCBGA (37.5x37.5)
ECCN: 4A994I
Fake Threat In the Open Market: 57 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PM8576

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - PM8576B-FEI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PM8576B-FEI
Integrated Circuits (ICs) - Interface - Specialized PM8576B-FEI
IC INTERFACE SPECIALIZED PCI EXP

IC INTERFACE SPECIALIZED PCI EXP

Supplier's Site
Specialized - PM8576B-FEI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PM8576B-FEI
Specialized PM8576B-FEI
Fanout PCIe Switch Interface 1311-FCBGA (37.5x37.5)

Fanout PCIe Switch Interface 1311-FCBGA (37.5x37.5)

Buy Now
Interface - Specialized - PM8576B-FEI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PM8576B-FEI
Interface - Specialized PM8576B-FEI
IC INTERFACE SPECIALIZED PCI EXP

IC INTERFACE SPECIALIZED PCI EXP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1017656-PM8576B-FEI PM8576B-FEI PM8576B-FEI PM8576B-FEI
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Front End - 1602936 - RS Components, Ltd.
Specs
Device Type Front End
Features RoHS
Package Type SSOP; TSSOP; TSSOP
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details
 - 26LS33SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
SN55183-SP Rad-Tolerant Class V, Dual Differential Line Driver - 5962-7900901VCA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details