Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized PM8572B-F3EI

Description
Win Source Part Number: 1025336-PM8572B-F3EI Category: Integrated Circuits (ICs)>Interface - Specialized Series: Switchtec Package: Tray Applications: Fanout PCIe Switch Standard Package: 40 Mounting: SMD (SMT) Interface: PCI Express Package / Case: Module ECCN: 4A994I Fake Threat In the Open Market: 46 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PM8572
Request a Quote Datasheet
Description
Win Source Part Number: 1025336-PM8572B-F3EI Category: Integrated Circuits (ICs)>Interface - Specialized Series: Switchtec Package: Tray Applications: Fanout PCIe Switch Standard Package: 40 Mounting: SMD (SMT) Interface: PCI Express Package / Case: Module ECCN: 4A994I Fake Threat In the Open Market: 46 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PM8572
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1025336-PM8572B-F3EI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1025336-PM8572B-F3EI
Integrated Circuits (ICs) - Interface - Specialized 1025336-PM8572B-F3EI
Win Source Part Number: 1025336-PM8572B-F3EI Category: Integrated Circuits (ICs)>Interface - Specialized Series: Switchtec Package: Tray Applications: Fanout PCIe Switch Standard Package: 40 Mounting: SMD (SMT) Interface: PCI Express Package / Case: Module ECCN: 4A994I Fake Threat In the Open Market: 46 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PM8572

Win Source Part Number: 1025336-PM8572B-F3EI
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Switchtec
Package: Tray
Applications: Fanout PCIe Switch
Standard Package: 40
Mounting: SMD (SMT)
Interface: PCI Express
Package / Case: Module
ECCN: 4A994I
Fake Threat In the Open Market: 46 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PM8572

Buy Now Datasheet
Specialized - PM8572B-F3EI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PM8572B-F3EI
Specialized PM8572B-F3EI
Fanout PCIe Switch Interface

Fanout PCIe Switch Interface

Buy Now Datasheet
Interface - Specialized - PM8572B-F3EI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PM8572B-F3EI
Interface - Specialized PM8572B-F3EI
IC INTERFACE SPECIALIZED PCI EXP

IC INTERFACE SPECIALIZED PCI EXP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PM8572B-F3EI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PM8572B-F3EI
Integrated Circuits (ICs) - Interface - Specialized PM8572B-F3EI
IC INTERFACE SPECIALIZED PCI EXP

IC INTERFACE SPECIALIZED PCI EXP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1025336-PM8572B-F3EI PM8572B-F3EI PM8572B-F3EI PM8572B-F3EI
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Features RoHS
Package Type LGA
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261031-SI2404-C-FS - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers