Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized PM8571B-F3EI

Description
Win Source Part Number: 1339535-PM8571B-F3EI Category: Integrated Circuits (ICs) - Interface - Specialized Series: Switchtec Package: Tray Applications: Fanout PCIe Switch Standard Package: 40 Interface: PCI Express Mounting Type: Surface Mount Package / Case: Module ECCN: 4A994I Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PM8571
Request a Quote Datasheet
Description
Win Source Part Number: 1339535-PM8571B-F3EI Category: Integrated Circuits (ICs) - Interface - Specialized Series: Switchtec Package: Tray Applications: Fanout PCIe Switch Standard Package: 40 Interface: PCI Express Mounting Type: Surface Mount Package / Case: Module ECCN: 4A994I Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PM8571
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1339535-PM8571B-F3EI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1339535-PM8571B-F3EI
Integrated Circuits (ICs) - Interface - Specialized 1339535-PM8571B-F3EI
Win Source Part Number: 1339535-PM8571B-F3EI Category: Integrated Circuits (ICs) - Interface - Specialized Series: Switchtec Package: Tray Applications: Fanout PCIe Switch Standard Package: 40 Interface: PCI Express Mounting Type: Surface Mount Package / Case: Module ECCN: 4A994I Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PM8571

Win Source Part Number: 1339535-PM8571B-F3EI
Category: Integrated Circuits (ICs) - Interface - Specialized
Series: Switchtec
Package: Tray
Applications: Fanout PCIe Switch
Standard Package: 40
Interface: PCI Express
Mounting Type: Surface Mount
Package / Case: Module
ECCN: 4A994I
Fake Threat In the Open Market: 50 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PM8571

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - PM8571B-F3EI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PM8571B-F3EI
Integrated Circuits (ICs) - Interface - Specialized PM8571B-F3EI
IC INTERFACE SPECIALIZED PCI EXP

IC INTERFACE SPECIALIZED PCI EXP

Supplier's Site
Interface - Specialized - PM8571B-F3EI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PM8571B-F3EI
Interface - Specialized PM8571B-F3EI
IC INTERFACE SPECIALIZED PCI EXP

IC INTERFACE SPECIALIZED PCI EXP

Supplier's Site Datasheet
Specialized - PM8571B-F3EI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PM8571B-F3EI
Specialized PM8571B-F3EI
Fanout PCIe Switch Interface

Fanout PCIe Switch Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1339535-PM8571B-F3EI PM8571B-F3EI PM8571B-F3EI PM8571B-F3EI
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53GN,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details