Win Source Part Number: 1160279-PM8563B-F3EI
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Switchtec
Package: Tray
Applications: Fanout PCIe Switch
Standard Package: 40
Mounting: SMD (SMT)
Interface: PCI Express
Package / Case: Module
ECCN: 5A991B1
Fake Threat In the Open Market: 54 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: PM8563
IC INTERFACE SPECIALIZED PFX-L
Fanout PCIe Switch Interface
IC INTERFACE SPECIALIZED PFX-L
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1160279-PM8563B-F3EI | PM8563B-F3EI | PM8563B-F3EI | PM8563B-F3EI |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |