Microchip Technology, Inc. Interface - Interface - Controllers - PM8354A-NI PM8354A-NI

Description
Manufacturer: Microchip Technology Win Source Part Number: 278084-PM8354A-NI Protocol: Ethernet Function: Physical Layer Transceiver Interface: Parallel/Serial Supply Current: 402mA Standards: IEEE 802.3 Categories: Integrated Circuits Supplier Device Package: 289-CABGA (19x19) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 289-BGA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V, 2.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 278084-PM8354A-NI Protocol: Ethernet Function: Physical Layer Transceiver Interface: Parallel/Serial Supply Current: 402mA Standards: IEEE 802.3 Categories: Integrated Circuits Supplier Device Package: 289-CABGA (19x19) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 289-BGA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V, 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PM8354A-NI - 278084-PM8354A-NI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM8354A-NI
278084-PM8354A-NI
Interface - Interface - Controllers - PM8354A-NI 278084-PM8354A-NI
Manufacturer: Microchip Technology Win Source Part Number: 278084-PM8354A-NI Protocol: Ethernet Function: Physical Layer Transceiver Interface: Parallel/Serial Supply Current: 402mA Standards: IEEE 802.3 Categories: Integrated Circuits Supplier Device Package: 289-CABGA (19x19) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 289-BGA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V, 2.5V

Manufacturer: Microchip Technology
Win Source Part Number: 278084-PM8354A-NI
Protocol: Ethernet
Function: Physical Layer Transceiver
Interface: Parallel/Serial
Supply Current: 402mA
Standards: IEEE 802.3
Categories: Integrated Circuits
Supplier Device Package: 289-CABGA (19x19)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 289-BGA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V, 2.5V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PM8354A-NI
Integrated Circuits (ICs) - Interface - Controllers PM8354A-NI
IC ETHERNET TXRX PARALL 289CABGA

IC ETHERNET TXRX PARALL 289CABGA

Supplier's Site
Controllers - PM8354A-NI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM8354A-NI
Controllers PM8354A-NI
Ethernet Physical Layer Transceiver IEEE 802.3 Parallel/Serial Interface 289-CABGA (19x19)

Ethernet Physical Layer Transceiver IEEE 802.3 Parallel/Serial Interface 289-CABGA (19x19)

Buy Now
Interface - Controllers - PM8354A-NI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM8354A-NI
Interface - Controllers PM8354A-NI
IC ETHERNET TXRX PARALL 289CABGA

IC ETHERNET TXRX PARALL 289CABGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 278084-PM8354A-NI PM8354A-NI PM8354A-NI PM8354A-NI
Product Name Interface - Interface - Controllers - PM8354A-NI Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface; Transceiver Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V~ 2.5V Other Other; 1.8V, 2.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 277019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1010-4B
Pins 4 #
View Details
 - 74LVT573DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
 - 26LS31JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers