Microchip Technology, Inc. Interface - Interface - Controllers - PM8354A-NGI PM8354A-NGI

Description
Manufacturer: Microchip Technology Win Source Part Number: 812996-PM8354A-NGI Protocol: Ethernet Function: Physical Layer Transceiver Interface: Parallel/Serial Current - Supply: 402mA Standards: IEEE 802.3 Part Status: Obsolete (End Of Life) Supplier Device Package: 289-CABGA (19x19) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 289-BGA Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V, 2.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 812996-PM8354A-NGI Protocol: Ethernet Function: Physical Layer Transceiver Interface: Parallel/Serial Current - Supply: 402mA Standards: IEEE 802.3 Part Status: Obsolete (End Of Life) Supplier Device Package: 289-CABGA (19x19) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 289-BGA Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V, 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PM8354A-NGI - 812996-PM8354A-NGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM8354A-NGI
812996-PM8354A-NGI
Interface - Interface - Controllers - PM8354A-NGI 812996-PM8354A-NGI
Manufacturer: Microchip Technology Win Source Part Number: 812996-PM8354A-NGI Protocol: Ethernet Function: Physical Layer Transceiver Interface: Parallel/Serial Current - Supply: 402mA Standards: IEEE 802.3 Part Status: Obsolete (End Of Life) Supplier Device Package: 289-CABGA (19x19) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 289-BGA Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V, 2.5V

Manufacturer: Microchip Technology
Win Source Part Number: 812996-PM8354A-NGI
Protocol: Ethernet
Function: Physical Layer Transceiver
Interface: Parallel/Serial
Current - Supply: 402mA
Standards: IEEE 802.3
Part Status: Obsolete (End Of Life)
Supplier Device Package: 289-CABGA (19x19)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 289-BGA
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V, 2.5V

Buy Now
Interface - Controllers - PM8354A-NGI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM8354A-NGI
Interface - Controllers PM8354A-NGI
IC ETHERNET TXRX PARALL 289CABGA

IC ETHERNET TXRX PARALL 289CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PM8354A-NGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PM8354A-NGI
Integrated Circuits (ICs) - Interface - Controllers PM8354A-NGI
IC ETHERNET TXRX PARALL 289CABGA

IC ETHERNET TXRX PARALL 289CABGA

Supplier's Site
Controllers - PM8354A-NGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM8354A-NGI
Controllers PM8354A-NGI
Ethernet Physical Layer Transceiver IEEE 802.3 Parallel/Serial Interface 289-CABGA (19x19)

Ethernet Physical Layer Transceiver IEEE 802.3 Parallel/Serial Interface 289-CABGA (19x19)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 812996-PM8354A-NGI PM8354A-NGI PM8354A-NGI PM8354A-NGI
Product Name Interface - Interface - Controllers - PM8354A-NGI Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface; Transceiver Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.8V~ 2.5V Other Other; 1.8V, 2.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details