Microchip Technology, Inc. Interface Transceiver IC PM8324-FGI

Description
IC TELECOM INTERFACE 84/63 CHAN Product overview: PM8324-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM8324-FGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 84/63 CHAN Product overview: PM8324-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM8324-FGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-PM8324-FGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM8324-FGI
Interface Transceiver IC 702-PM8324-FGI
IC TELECOM INTERFACE 84/63 CHAN Product overview: PM8324-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM8324-FGI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 84/63 CHAN Product overview: PM8324-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM8324-FGI can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - PM8324-FGI - 930754-PM8324-FGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM8324-FGI
930754-PM8324-FGI
Interface - Interface - Telecom - PM8324-FGI 930754-PM8324-FGI
Manufacturer: Microchip Technology Win Source Part Number: 930754-PM8324-FGI Features: Telecom IC Framer Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 930754-PM8324-FGI
Features: Telecom IC Framer
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PM8324-FGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM8324-FGI
Integrated Circuits (ICs) - Interface - Telecom PM8324-FGI
IC TELECOM INTERFACE 84/63 CHAN

IC TELECOM INTERFACE 84/63 CHAN

Supplier's Site
Telecom - PM8324-FGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
PM8324-FGI
Telecom PM8324-FGI
Telecom IC Framer

Telecom IC Framer

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-PM8324-FGI 930754-PM8324-FGI PM8324-FGI PM8324-FGI
Product Name Interface Transceiver IC Interface - Interface - Telecom - PM8324-FGI Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6992X-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,165 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4053BPWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Interface Transceiver IC - 702-SI3050-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers