Microchip Technology, Inc. Interface Transceiver IC PM8054B-F3GI

Description
PM8054: SXP 12G Product overview: PM8054B-F3GI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PM8054B-F3GI can be used for catalog matching and distributor lookup.
Request a Quote
Description
PM8054: SXP 12G Product overview: PM8054B-F3GI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PM8054B-F3GI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 749-PM8054B-F3GI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
749-PM8054B-F3GI
Interface Transceiver IC 749-PM8054B-F3GI
PM8054: SXP 12G Product overview: PM8054B-F3GI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PM8054B-F3GI can be used for catalog matching and distributor lookup.

PM8054: SXP 12G Product overview: PM8054B-F3GI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PM8054B-F3GI can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - I/O Expanders - PM8054B-F3GI - 811968-PM8054B-F3GI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PM8054B-F3GI
811968-PM8054B-F3GI
Interface - Interface - I/O Expanders - PM8054B-F3GI 811968-PM8054B-F3GI
Manufacturer: Microchip Technology Win Source Part Number: 811968-PM8054B-F3GI Number of I/O: 24 Part Status: Obsolete (End Of Life) Interrupt Output: No Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 811968-PM8054B-F3GI
Number of I/O: 24
Part Status: Obsolete (End Of Life)
Interrupt Output: No
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)

Buy Now
I/O Expanders - PM8054B-F3GI - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PM8054B-F3GI
I/O Expanders PM8054B-F3GI
PM8054: SXP 12G

PM8054: SXP 12G

Supplier's Site
Integrated Circuits (ICs) - Interface - I-O Expanders - PM8054B-F3GI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PM8054B-F3GI
Integrated Circuits (ICs) - Interface - I-O Expanders PM8054B-F3GI
PM8054: SXP 12G

PM8054: SXP 12G

Supplier's Site
I/O Expanders - PM8054B-F3GI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PM8054B-F3GI
I/O Expanders PM8054B-F3GI
I/O Expander 24

I/O Expander 24

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-PM8054B-F3GI 811968-PM8054B-F3GI PM8054B-F3GI PM8054B-F3GI PM8054B-F3GI
Product Name Interface Transceiver IC Interface - Interface - I/O Expanders - PM8054B-F3GI I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Device Type Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 3140 390 61411 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
 - 74LVC574APW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers