Microchip Technology, Inc. Interface - Interface - I/O Expanders - PM8043B-F3GI PM8043B-F3GI

Description
Manufacturer: Microchip Technology Win Source Part Number: 813543-PM8043B-F3GI Number of I/O: 24 Part Status: Obsolete (End Of Life) Interrupt Output: No Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 813543-PM8043B-F3GI Number of I/O: 24 Part Status: Obsolete (End Of Life) Interrupt Output: No Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PM8043B-F3GI - 813543-PM8043B-F3GI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PM8043B-F3GI
813543-PM8043B-F3GI
Interface - Interface - I/O Expanders - PM8043B-F3GI 813543-PM8043B-F3GI
Manufacturer: Microchip Technology Win Source Part Number: 813543-PM8043B-F3GI Number of I/O: 24 Part Status: Obsolete (End Of Life) Interrupt Output: No Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 813543-PM8043B-F3GI
Number of I/O: 24
Part Status: Obsolete (End Of Life)
Interrupt Output: No
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)

Buy Now
Interface Transceiver IC - 749-PM8043B-F3GI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
749-PM8043B-F3GI
Interface Transceiver IC 749-PM8043B-F3GI
PM8043: SXP 24X12G Product overview: PM8043B-F3GI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PM8043B-F3GI can be used for catalog matching and distributor lookup.

PM8043: SXP 24X12G Product overview: PM8043B-F3GI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PM8043B-F3GI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - PM8043B-F3GI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PM8043B-F3GI
I/O Expanders PM8043B-F3GI
I/O Expander 24

I/O Expander 24

Buy Now
Integrated Circuits (ICs) - Interface - I-O Expanders - PM8043B-F3GI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
PM8043B-F3GI
Integrated Circuits (ICs) - Interface - I-O Expanders PM8043B-F3GI
PM8043: SXP 24X12G

PM8043: SXP 24X12G

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 813543-PM8043B-F3GI 749-PM8043B-F3GI PM8043B-F3GI PM8043B-F3GI
Product Name Interface - Interface - I/O Expanders - PM8043B-F3GI Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Device Type Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 7512973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66DC,125 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091", 2.30mm Width)
View Details
2 suppliers
Interface - CODECs - AD1845JP-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 74BCT2244PC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
3 suppliers