Microchip Technology, Inc. Interface Transceiver IC PM5422C-FGI

Description
IC ETHERNET PCI META 20G Product overview: PM5422C-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PM5422C-FGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ETHERNET PCI META 20G Product overview: PM5422C-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PM5422C-FGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-PM5422C-FGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-PM5422C-FGI
Interface Transceiver IC 753-PM5422C-FGI
IC ETHERNET PCI META 20G Product overview: PM5422C-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PM5422C-FGI can be used for catalog matching and distributor lookup.

IC ETHERNET PCI META 20G Product overview: PM5422C-FGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PM5422C-FGI can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - PM5422C-FGI - 930736-PM5422C-FGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM5422C-FGI
930736-PM5422C-FGI
Interface - Interface - Controllers - PM5422C-FGI 930736-PM5422C-FGI
Manufacturer: Microchip Technology Win Source Part Number: 930736-PM5422C-FGI Features: Ethernet - IEEE 802.3 PCI Interface Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 930736-PM5422C-FGI
Features: Ethernet - IEEE 802.3 PCI Interface
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)

Buy Now
Interface - Controllers - PM5422C-FGI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM5422C-FGI
Interface - Controllers PM5422C-FGI
IC ETHERNET PCI META 20G

IC ETHERNET PCI META 20G

Supplier's Site Datasheet
Controllers - PM5422C-FGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM5422C-FGI
Controllers PM5422C-FGI
Ethernet IEEE 802.3 PCI Interface

Ethernet IEEE 802.3 PCI Interface

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 753-PM5422C-FGI 930736-PM5422C-FGI PM5422C-FGI PM5422C-FGI
Product Name Interface Transceiver IC Interface - Interface - Controllers - PM5422C-FGI Interface - Controllers Controllers
Device Type Transceiver Sensor Interface Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - PEB4265V V1.1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4067D,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Interface Transceiver IC - 722-SI2435-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
5 suppliers