IC TELECOM INTERFACE Product overview: PM5329-FXI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5329-FXI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 930729-PM5329-FXI
Series: *
Features: Telecom IC
Package: Tray
Family Name: PM5329
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
IC TELECOM INTERFACE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-PM5329-FXI | 930729-PM5329-FXI | PM5329-FXI | PM5329-FXI |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - PM5329-FXI | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface |