Microchip Technology, Inc. 1.2V 2.5V 3.3V Interface Transceiver IC PM5329-FI

Description
SONET/SDH Mapping Device 2.488Mbps 1.2V/2.5V/3.3V 672-Pin FCBGA Product overview: PM5329-FI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.2V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5329-FI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SONET/SDH Mapping Device 2.488Mbps 1.2V/2.5V/3.3V 672-Pin FCBGA Product overview: PM5329-FI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.2V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5329-FI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2V 2.5V 3.3V Interface Transceiver IC - 702-PM5329-FI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V 2.5V 3.3V Interface Transceiver IC
702-PM5329-FI
1.2V 2.5V 3.3V Interface Transceiver IC 702-PM5329-FI
SONET/SDH Mapping Device 2.488Mbps 1.2V/2.5V/3.3V 672-Pin FCBGA Product overview: PM5329-FI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.2V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5329-FI can be used for catalog matching and distributor lookup.

SONET/SDH Mapping Device 2.488Mbps 1.2V/2.5V/3.3V 672-Pin FCBGA Product overview: PM5329-FI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.2V, 2.5V, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5329-FI can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - PM5329-FI - 890013-PM5329-FI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM5329-FI
890013-PM5329-FI
Interface - Interface - Controllers - PM5329-FI 890013-PM5329-FI
Manufacturer: Microchip Technology Win Source Part Number: 890013-PM5329-FI Operating Temperature Range: -40°C ~ 85°C Features: Ethernet - 10/100 Base-T/TX Ethernet Interface 672-FCBGA (27x27) Package: Tray Package: 672-BGA, FCBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-FCBGA (27x27) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 890013-PM5329-FI
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet - 10/100 Base-T/TX Ethernet Interface 672-FCBGA (27x27)
Package: Tray
Package: 672-BGA, FCBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 672-FCBGA (27x27)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)

Buy Now
Controllers - PM5329-FI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM5329-FI
Controllers PM5329-FI
Ethernet 10/100 Base-T/TX Ethernet Interface 672-FCBGA (27x27)

Ethernet 10/100 Base-T/TX Ethernet Interface 672-FCBGA (27x27)

Buy Now
Interface - Controllers - PM5329-FI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM5329-FI
Interface - Controllers PM5329-FI
IC ETHERNET 672FCBGA

IC ETHERNET 672FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-PM5329-FI 890013-PM5329-FI PM5329-FI PM5329-FI
Product Name 1.2V 2.5V 3.3V Interface Transceiver IC Interface - Interface - Controllers - PM5329-FI Controllers Interface - Controllers
Device Type Transceiver Sensor Interface CardBus Controller Sensor Interface; CardBus Controller
Data Rate 2488 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Pins 672 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details