Microchip Technology, Inc. Interface - Interface - Telecom - PM5326H-FI PM5326H-FI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930727-PM5326H-FI Features: Telecom IC SONET/SDH 1292-FCBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1292-FCBGA ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930727-PM5326H-FI Features: Telecom IC SONET/SDH 1292-FCBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1292-FCBGA ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PM5326H-FI - 930727-PM5326H-FI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM5326H-FI
930727-PM5326H-FI
Interface - Interface - Telecom - PM5326H-FI 930727-PM5326H-FI
Manufacturer: Microchip Technology Win Source Part Number: 930727-PM5326H-FI Features: Telecom IC SONET/SDH 1292-FCBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1292-FCBGA ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited)

Manufacturer: Microchip Technology
Win Source Part Number: 930727-PM5326H-FI
Features: Telecom IC SONET/SDH 1292-FCBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 1292-FCBGA
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Interface Transceiver IC - 702-PM5326H-FI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM5326H-FI
Interface Transceiver IC 702-PM5326H-FI
IC TELECOM INTERFACE 1292FCBGA Product overview: PM5326H-FI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5326H-FI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 1292FCBGA Product overview: PM5326H-FI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5326H-FI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - PM5326H-FI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
PM5326H-FI
Telecom PM5326H-FI
Telecom IC SONET/SDH 1292-FCBGA

Telecom IC SONET/SDH 1292-FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - PM5326H-FI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM5326H-FI
Integrated Circuits (ICs) - Interface - Telecom PM5326H-FI
IC TELECOM INTERFACE 1292FCBGA

IC TELECOM INTERFACE 1292FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930727-PM5326H-FI 702-PM5326H-FI PM5326H-FI PM5326H-FI
Product Name Interface - Interface - Telecom - PM5326H-FI Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Package Type BGA; 1292-FCBGA Tray
Device Type Transceiver Sensor Interface
Supply Voltage Other; 1.2V Other; 1.2V Other
Data Rate 2.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-SXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4351PWJ - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32173-C-FM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers