Manufacturer: Microchip Technology
Win Source Part Number: 890011-PM5326-FEI
Features: Telecom IC SONET/SDH 1292-FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: PM5326
Categories: Integrated Circuits (ICs)
Case / Package: 1292-FCBGA
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
IC TELECOM INTERFACE 1292FCBGA Product overview: PM5326-FEI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5326-FEI can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 1292FCBGA
IC TELECOM INTERFACE 1292FCBGA
Telecom IC SONET/SDH 1292-FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 890011-PM5326-FEI | 702-PM5326-FEI | PM5326-FEI | PM5326-FEI | PM5326-FEI |
| Product Name | Interface - Interface - Telecom - PM5326-FEI | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Telecom |
| Package Type | BGA; 1292-FCBGA | Tray | 1292-FCBGA | ||
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1.2V | Other | Other; 1.2V | Other; 1.2V |