Microchip Technology, Inc. Interface - Interface - Telecom - PM5324H-FXI PM5324H-FXI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930726-PM5324H-FXI Features: Telecom IC SONET/SDH 1292-FCBGA Package: Tray Mounting: Surface Mount Family Name: PM5324 Categories: Integrated Circuits (ICs) Case / Package: 1292-FCBGA ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930726-PM5324H-FXI Features: Telecom IC SONET/SDH 1292-FCBGA Package: Tray Mounting: Surface Mount Family Name: PM5324 Categories: Integrated Circuits (ICs) Case / Package: 1292-FCBGA ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PM5324H-FXI - 930726-PM5324H-FXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM5324H-FXI
930726-PM5324H-FXI
Interface - Interface - Telecom - PM5324H-FXI 930726-PM5324H-FXI
Manufacturer: Microchip Technology Win Source Part Number: 930726-PM5324H-FXI Features: Telecom IC SONET/SDH 1292-FCBGA Package: Tray Mounting: Surface Mount Family Name: PM5324 Categories: Integrated Circuits (ICs) Case / Package: 1292-FCBGA ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930726-PM5324H-FXI
Features: Telecom IC SONET/SDH 1292-FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: PM5324
Categories: Integrated Circuits (ICs)
Case / Package: 1292-FCBGA
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-PM5324H-FXI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM5324H-FXI
Interface Transceiver IC 702-PM5324H-FXI
IC TELECOM INTERFACE 1292FCBGA Product overview: PM5324H-FXI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5324H-FXI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 1292FCBGA Product overview: PM5324H-FXI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5324H-FXI can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - PM5324H-FXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC SONET/SDH 1292-FCBGA

Telecom IC SONET/SDH 1292-FCBGA

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - PM5324H-FXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM5324H-FXI
Integrated Circuits (ICs) - Interface - Telecom PM5324H-FXI
IC TELECOM INTERFACE 1292FCBGA

IC TELECOM INTERFACE 1292FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930726-PM5324H-FXI 702-PM5324H-FXI PM5324H-FXI PM5324H-FXI
Product Name Interface - Interface - Telecom - PM5324H-FXI Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Package Type BGA; 1292-FCBGA Tray
Device Type Transceiver Sensor Interface
Supply Voltage Other; 1.2V Other; 1.2V Other
Data Rate 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface Transceiver IC - 710-CY7B933-SC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4657SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details