Microchip Technology, Inc. Interface - Interface - Telecom - PM5324-FEI PM5324-FEI

Description
Manufacturer: Microchip Technology Win Source Part Number: 277824-PM5324-FEI Packaging: Tray Mounting Style: SMD Function: SONET/SDH Interface: SFI-4 Categories: Integrated Circuits Supplier Device Package: 1292-FCBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 Supply Voltage (V): 1.2V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 277824-PM5324-FEI Packaging: Tray Mounting Style: SMD Function: SONET/SDH Interface: SFI-4 Categories: Integrated Circuits Supplier Device Package: 1292-FCBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 Supply Voltage (V): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PM5324-FEI - 277824-PM5324-FEI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PM5324-FEI
277824-PM5324-FEI
Interface - Interface - Telecom - PM5324-FEI 277824-PM5324-FEI
Manufacturer: Microchip Technology Win Source Part Number: 277824-PM5324-FEI Packaging: Tray Mounting Style: SMD Function: SONET/SDH Interface: SFI-4 Categories: Integrated Circuits Supplier Device Package: 1292-FCBGA Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 Supply Voltage (V): 1.2V

Manufacturer: Microchip Technology
Win Source Part Number: 277824-PM5324-FEI
Packaging: Tray
Mounting Style: SMD
Function: SONET/SDH
Interface: SFI-4
Categories: Integrated Circuits
Supplier Device Package: 1292-FCBGA
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 21
Supply Voltage (V): 1.2V

Buy Now
Interface Transceiver IC - 702-PM5324-FEI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PM5324-FEI
Interface Transceiver IC 702-PM5324-FEI
IC TELECOM INTERFACE 1292FCBGA Product overview: PM5324-FEI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5324-FEI can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 1292FCBGA Product overview: PM5324-FEI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM5324-FEI can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - PM5324-FEI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
PM5324-FEI
Telecom PM5324-FEI
Telecom IC SONET/SDH 1292-FCBGA

Telecom IC SONET/SDH 1292-FCBGA

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - PM5324-FEI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
PM5324-FEI
Integrated Circuits (ICs) - Interface - Telecom PM5324-FEI
IC TELECOM INTERFACE 1292FCBGA

IC TELECOM INTERFACE 1292FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 277824-PM5324-FEI 702-PM5324-FEI PM5324-FEI PM5324-FEI
Product Name Interface - Interface - Telecom - PM5324-FEI Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1.2V Other; 1.2V Other; 1.2V Other
Features RoHS RoHS
Data Rate 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897968 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
RF and mmW Front End Module - SE2603L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details