IC TELECOM INTERFACE 256CABGA Product overview: PM4359-NGI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PM4359-NGI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 890005-PM4359-NGI
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Transceiver 256-CABGA (17x17)
Package: Tray
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: PM4359
Categories: Integrated Circuits (ICs)
Case / Package: 256-CABGA (17x17)
ECCN: 5A991G
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Telecom IC Transceiver 256-CABGA (17x17)
IC TELECOM INTERFACE 256CABGA
IC TELECOM INTERFACE 256CABGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-PM4359-NGI | 890005-PM4359-NGI | PM4359-NGI | PM4359-NGI | PM4359-NGI |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - PM4359-NGI | Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Transceiver | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 1.8V, 3.3V | 3.3V; Other; 1.8V, 3.3V | Other; 1.8V, 3.3V | 3.3V; Other | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |