Texas Instruments CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface CDCV850DGGG4

Description
2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface - CDCV850DGGG4 - Texas Instruments
Dallas, TX, United States
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface
CDCV850DGGG4
CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface CDCV850DGGG4
2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface 48-TSSOP -40 to 85

2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface 48-TSSOP -40 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCV850DGGG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCV850DGGG4
Clock Generators, PLLs, Frequency Synthesizers CDCV850DGGG4
PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240", 6.10mm Width)

PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number CDCV850DGGG4 CDCV850DGGG4
Product Name CDCV850 2.5V Phase Lock Loop Differential Clock Driver with 2-Line Serial Interface Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Driver
Package Type TSSOP Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Supply Voltage 2.5 volts 2.3 to 2.7 volts
Frequency 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers
BQ3285 RTC IC with 114x8 NVSRAM - BQ3285S-SB2 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
9 suppliers
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers