Microchip Technology, Inc. Conv Dc-Dc 82V Microchip PIC626

Description
CONV DC-DC 82V
Description
CONV DC-DC 82V

Suppliers

Company
Product
Description
Supplier Links
Conv Dc-Dc 82V Microchip - 34AK0708 - Newark, An Avnet Company
Chicago, IL, United States
Conv Dc-Dc 82V Microchip
34AK0708
Conv Dc-Dc 82V Microchip 34AK0708
CONV DC-DC 82V

CONV DC-DC 82V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 34AK0708
Product Name Conv Dc-Dc 82V Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675333P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - MOS-1797-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555IBA - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555P - 082114-SE555P - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP
Frequency 0.1000 MHz
View Details
3 suppliers