MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-TFBGA (7x7)
IC MCU 32BIT 1MB FLASH 144TFBGA Product overview: PIC32MZ1024EFM144-I/
IC MCU 32BIT 1MB FLASH 144TFBGA
IC MCU 32BIT 1MB FLASH 144TFBGA
32-bit Microcontrollers - MCU 1024KB Flash, 512KB RAM, Crypto, CAN
MCU, 32BIT, PIC32, 200MHZ, TFBGA-144; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:200MHz; Program Memory Size:1MB; RAM Memory Size:512KB; No. of Pins:144Pins RoHS Compliant: Yes
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 144-TFBGA (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MZ1024EFM144-I/JWX-ND | 685-PIC32MZ1024EFM144-I/JWX | PIC32MZ1024EFM144-I/JWX | PIC32MZ1024EFM144-I/JWX | PIC32MZ1024EFM144-I/JWX | 23AC8893 | PIC32MZ1024EFM144-I/JWX |
| Product Name | Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32, 200Mhz, Tfbga-144; Product Range Microchip | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 48x12b | ||||||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | ||
| ROM | 1000 KB |