Microchip Technology, Inc. PIC32MX370F512H

Description
Additional Features Key Features 120 MHz/150 DMIPS, MIPS32® M4K® core Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 512KB Flash memory (plus an additional 12 KB of Boot Flash) 128KB SRAM memory MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Low-power management modes (Idle and Sleep) Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Four UARTs and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface with up to 34 PMP pins Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Charge Time Measurement Unit (CTMU): Supports mTouch™ capacitive touch sensing Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Advanced Analog Features ADC Module: 10-bit 1Msps rate with one Sample and Hold (S&H) Up to 28 analog inputs Can operate during sleep mode Comparators: Two dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan
Datasheet
Description
Additional Features Key Features 120 MHz/150 DMIPS, MIPS32® M4K® core Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 512KB Flash memory (plus an additional 12 KB of Boot Flash) 128KB SRAM memory MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Low-power management modes (Idle and Sleep) Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Four UARTs and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface with up to 34 PMP pins Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Charge Time Measurement Unit (CTMU): Supports mTouch™ capacitive touch sensing Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Advanced Analog Features ADC Module: 10-bit 1Msps rate with one Sample and Hold (S&H) Up to 28 analog inputs Can operate during sleep mode Comparators: Two dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Additional Features Key Features 120 MHz/150 DMIPS, MIPS32® M4K® core Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 512KB Flash memory (plus an additional 12 KB of Boot Flash) 128KB SRAM memory MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Low-power management modes (Idle and Sleep) Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Four UARTs and two I2C™ modules Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio/Graphics/Touch HMI Features External graphics interface with up to 34 PMP pins Audio data communication: I2S, LJ, RJ, USB Audio data control interface: SPI and I2C™ Audio data master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Charge Time Measurement Unit (CTMU): Supports mTouch™ capacitive touch sensing Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Advanced Analog Features ADC Module: 10-bit 1Msps rate with one Sample and Hold (S&H) Up to 28 analog inputs Can operate during sleep mode Comparators: Two dual-input Comparator modules Programmable references with 32 voltage points Debugger Development Support In-circuit and in-application programming 4-wire MIPS® Enhanced JTAG interface Unlimited program and six complex data breakpoints IEEE 1149.2-compatible (JTAG) boundary scan

Additional Features

    Key Features
    • 120 MHz/150 DMIPS, MIPS32® M4K® core
    • Two I2S/SPI modules for Codec and serial communications
    • Peripheral Pin Select (PPS) functionality
    • Parallel Master Port (PMP) for graphics interfaces
    • Charge Time Measurement Unit (CTMU)
    • Temperature Range - 40°C to 105°C
    Microcontroller Features
    • Operating voltage range of 2.3V to 3.6V
    • 512KB Flash memory (plus an additional 12 KB of Boot Flash)
    • 128KB SRAM memory
    • MIPS16e® mode for up to 40% smaller code size
    • Pin-compatible with most Microchip 16-bit devices
    • Low-power management modes (Idle and Sleep)
    Peripheral Features
    • Peripheral Pin Select (PPS) functionality
    • Up to 4 channels of hardware DMA with automatic data size detection
    • Four UARTs and two I2C™ modules
    • Hardware Real-Time Clock and Calendar (RTCC)
    • Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers)
    • Five Capture inputs and Five Compare/PWM outputs
    Audio/Graphics/Touch HMI Features
    • External graphics interface with up to 34 PMP pins
    • Audio data communication: I2S, LJ, RJ, USB
    • Audio data control interface: SPI and I2C™
    • Audio data master clock:
      • Generation of fractional clock frequencies
      • Can be synchronized with USB clock
      • Can be tuned in run-time
    • Charge Time Measurement Unit (CTMU):
      • Supports mTouch™ capacitive touch sensing
      • Provides high-resolution time measurement (1 ns)
      • On-chip temperature measurement capability
    Advanced Analog Features
    • ADC Module:
      • 10-bit 1Msps rate with one Sample and Hold (S&H)
      • Up to 28 analog inputs
      • Can operate during sleep mode
    • Comparators:
      • Two dual-input Comparator modules
      • Programmable references with 32 voltage points
    Debugger Development Support
    • In-circuit and in-application programming
    • 4-wire MIPS® Enhanced JTAG interface
    • Unlimited program and six complex data breakpoints
    • IEEE 1149.2-compatible (JTAG) boundary scan
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MX370F512H
Clock Speed 120 MHz
Bits Other; 10-bit
Number 28
RAM 128 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02393800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers