MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-QFN (6x6)
IC MCU 32BIT 256KB FLASH 28QFN
MCU, 32BIT, 50MHZ, QFN-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:28Pins; MCU Case Style:QFNRoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 28QFN
32-bit Microcontrollers - MCU 32-BIT MCU 256KB FL 16KB RAM, 10-BIT ADC
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-QFN (6x6)
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX230F256BT-I/ML-ND | PIC32MX230F256BT-I/ML | 46Y8018 | PIC32MX230F256BT-I/ML | PIC32MX230F256BT-I/ML | PIC32MX230F256BT-I/ML |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 50Mhz, Qfn-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 50 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 9x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB |