Infineon Technologies AG Embedded - Embedded - Microcontrollers - C161PILF3VCAFXUMA1 C161PILF3VCAFXUMA1

Description
Microcontroller, CMOS
Request a Quote Datasheet
Description
Microcontroller, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - C161PILF3VCAFXUMA1 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, CMOS

Microcontroller, CMOS

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - C161PILF3VCAFXUMA1 - 933003-C161PILF3VCAFXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - C161PILF3VCAFXUMA1
933003-C161PILF3VCAFXUMA1
Embedded - Embedded - Microcontrollers - C161PILF3VCAFXUMA1 933003-C161PILF3VCAFXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 933003-C161PILF3VCAF XUMA1 Series: C16xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: C166 series Microcontroller IC 16-Bit 20MHz - ROMless PG-TQFP-100-1 Core Processor: C166 Speed: 20MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 76 Program Memory Type: ROMless Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Part Status: Obsolete Family Name: SA*C161PI Categories: Integrated Circuits (ICs) Case / Package: PG-TQFP-100-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: SAF-C161PI-LF3VCATR- ND, SAF-C161PI-LF3VCACT, SAF-C161PI-LF3VCAINT R, SAF-C161PI-LF3VCACT- ND, F161PILF3VCAXT, C161PILF3VCAFXUMA1CT , C161PILF3VCAFXUMA1DK R, SAF-C161PI-LF3VCAIND KR-ND, SP000014361, SAF-C161PI-LF3VCATR, SAF-C161PI-LF3VCAINT R-ND, SAF-C161PI-LF3VCAIND KR, SAF-C161PI-LF3VCAINC T-ND, SAFC161PILF3VCAXT, SAF-C161PI-LF3VCAINC T, SAF-C161PI-LF3VCA, C161PILF3VCAFXUMA1TR , C161PILF3VCAFAUMA1, SAF-C161PI-LF 3V CA

Manufacturer: Infineon Technologies
Win Source Part Number: 933003-C161PILF3VCAFXUMA1
Series: C16xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: C166 series Microcontroller IC 16-Bit 20MHz - ROMless PG-TQFP-100-1
Core Processor: C166
Speed: 20MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 76
Program Memory Type: ROMless
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Part Status: Obsolete
Family Name: SA*C161PI
Categories: Integrated Circuits (ICs)
Case / Package: PG-TQFP-100-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: SAF-C161PI-LF3VCATR-ND, SAF-C161PI-LF3VCACT, SAF-C161PI-LF3VCAINTR, SAF-C161PI-LF3VCACT-ND, F161PILF3VCAXT, C161PILF3VCAFXUMA1CT, C161PILF3VCAFXUMA1DKR, SAF-C161PI-LF3VCAINDKR-ND, SP000014361, SAF-C161PI-LF3VCATR, SAF-C161PI-LF3VCAINTR-ND, SAF-C161PI-LF3VCAINDKR, SAF-C161PI-LF3VCAINCT-ND, SAFC161PILF3VCAXT, SAF-C161PI-LF3VCAINCT, SAF-C161PI-LF3VCA, C161PILF3VCAFXUMA1TR, C161PILF3VCAFAUMA1, SAF-C161PI-LF 3V CA

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
685-C161PILF3VCAFXUMA1
16-bit 16BIT Embedded Microcontroller MCU 685-C161PILF3VCAFXUMA1
IC MCU 16BIT ROMLESS 100TQFP Product overview: C161PILF3VCAFXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C161PILF3VCAFXUM A1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT ROMLESS 100TQFP Product overview: C161PILF3VCAFXUMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-C161PILF3VCAFXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - C161PILF3VCAFXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
C161PILF3VCAFXUMA1TR-ND
Microcontrollers C161PILF3VCAFXUMA1TR-ND
C166 C16xx Microcontroller IC 16-Bit 20MHz ROMless PG-TQFP-100-1

C166 C16xx Microcontroller IC 16-Bit 20MHz ROMless PG-TQFP-100-1

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161PILF3VCAFXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
C161PILF3VCAFXUMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers C161PILF3VCAFXUMA1
IC MCU 16BIT ROMLESS 100TQFP

IC MCU 16BIT ROMLESS 100TQFP

Supplier's Site
Microcontrollers - C161PILF3VCAFXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
C161PILF3VCAFXUMA1
Microcontrollers C161PILF3VCAFXUMA1
C166 C16xx Microcontroller IC 16-Bit 20MHz ROMless PG-TQFP-100-1

C166 C16xx Microcontroller IC 16-Bit 20MHz ROMless PG-TQFP-100-1

Buy Now Datasheet
Embedded - Microcontrollers - C161PILF3VCAFXUMA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
C161PILF3VCAFXUMA1
Embedded - Microcontrollers C161PILF3VCAFXUMA1
IC MCU 16BIT ROMLESS 100TQFP

IC MCU 16BIT ROMLESS 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number C161PILF3VCAFXUMA1 933003-C161PILF3VCAFXUMA1 685-C161PILF3VCAFXUMA1 C161PILF3VCAFXUMA1TR-ND C161PILF3VCAFXUMA1 C161PILF3VCAFXUMA1 C161PILF3VCAFXUMA1
Product Name Embedded - Embedded - Microcontrollers - C161PILF3VCAFXUMA1 16-bit 16BIT Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
Package Type QFP; TQFP; Other; PG-TQFP-100 QFP; TQFP; Other; PG-TQFP-100-1 Other; Tape & Reel (TR) LFQP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products