Microchip Technology, Inc. Microcontrollers PIC32MK0256GPG048-E/7MX

Description
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)
Request a Quote
Description
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MK0256GPG048-E/7MX is a 32-bit microcontroller designed for general-purpose and motor control applications. It features a MIPS32 microAptiv core operating at a maximum frequency of 120 MHz, delivering up to 198 DMIPS performance. The device includes 256 KB of Flash memory and 64 KB of SRAM, supporting a wide operating voltage range of 2.3V to 3.6V and temperature ranges from -40°C to +125°C. This microcontroller is equipped with advanced features such as a Floating Point Unit (FPU), Digital Signal Processing (DSP) capabilities, and multiple communication interfaces including CAN FD, UART, SPI, and I²C. It supports up to nine PWM pairs for motor control applications, with high-resolution PWM capabilities and flexible trigger configurations for ADC triggering. The device also includes a 12-bit ADC with multiple channels, integrated op-amps, and comparators, making it suitable for applications requiring precise analog signal processing. Security features such as advanced memory protection and Flash Error Code Correction (ECC) enhance reliability. The PIC32MK0256GPG048-E/7MX is available in a compact 48-pin VQFN package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The PIC32MK0256GPG048-E/7MX is a 32-bit microcontroller designed for general-purpose and motor control applications. It features a MIPS32 microAptiv core operating at a maximum frequency of 120 MHz, delivering up to 198 DMIPS performance. The device includes 256 KB of Flash memory and 64 KB of SRAM, supporting a wide operating voltage range of 2.3V to 3.6V and temperature ranges from -40°C to +125°C. This microcontroller is equipped with advanced features such as a Floating Point Unit (FPU), Digital Signal Processing (DSP) capabilities, and multiple communication interfaces including CAN FD, UART, SPI, and I²C. It supports up to nine PWM pairs for motor control applications, with high-resolution PWM capabilities and flexible trigger configurations for ADC triggering. The device also includes a 12-bit ADC with multiple channels, integrated op-amps, and comparators, making it suitable for applications requiring precise analog signal processing. Security features such as advanced memory protection and Flash Error Code Correction (ECC) enhance reliability. The PIC32MK0256GPG048-E/7MX is available in a compact 48-pin VQFN package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC32MK0256GPG048-E/7MX-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MK0256GPG048-E/7MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MK0256GPG048-E/7MX
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MK0256GPG048-E/7MX
IC MCU 32BIT 256KB FLASH 48VQFN

IC MCU 32BIT 256KB FLASH 48VQFN

Supplier's Site
Embedded - Microcontrollers - PIC32MK0256GPG048-E/7MX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MK0256GPG048-E/7MX
Embedded - Microcontrollers PIC32MK0256GPG048-E/7MX
IC MCU 32BIT 256KB FLASH 48VQFN

IC MCU 32BIT 256KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - PIC32MK0256GPG048-E/7MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MK0256GPG048-E/7MX
Microcontrollers PIC32MK0256GPG048-E/7MX
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 48-VQFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC32MK0256GPG048-E/7MX-ND PIC32MK0256GPG048-E/7MX PIC32MK0256GPG048-E/7MX PIC32MK0256GPG048-E/7MX
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz
Bits Other; A/D 18x12b; D/A 2x12b
RAM 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161KLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers