Microchip Technology, Inc. Microcontrollers PIC24FV32KA304T-I/ML

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)
Request a Quote
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FV32KA304 is a 16-bit microcontroller from Microchip's PIC24 family, operating at a maximum speed of 32 MHz. It features a modified Harvard architecture and can execute up to 16 MIPS. The device includes 32 KB of flash program memory and 2 KB of RAM, housed in a compact 44-pin QFN package. Power management capabilities are extensive, offering multiple modes such as Run, Idle, Sleep, and Deep Sleep, with typical current consumption as low as 20 nA in Deep Sleep mode. The microcontroller supports a variety of peripherals, including multiple serial communication interfaces (SPI, I²C, UART), timers, and a 12-bit ADC with up to 16 channels. Additional features include a hardware real-time clock, programmable CRC, and low-power wake-up sources. The device operates within a voltage range of 2.0V to 5.5V and is suitable for applications requiring low power consumption and high performance. This microcontroller is ideal for engineers looking for a versatile solution for embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC24FV32KA304 is a 16-bit microcontroller from Microchip's PIC24 family, operating at a maximum speed of 32 MHz. It features a modified Harvard architecture and can execute up to 16 MIPS. The device includes 32 KB of flash program memory and 2 KB of RAM, housed in a compact 44-pin QFN package. Power management capabilities are extensive, offering multiple modes such as Run, Idle, Sleep, and Deep Sleep, with typical current consumption as low as 20 nA in Deep Sleep mode. The microcontroller supports a variety of peripherals, including multiple serial communication interfaces (SPI, I²C, UART), timers, and a 12-bit ADC with up to 16 channels. Additional features include a hardware real-time clock, programmable CRC, and low-power wake-up sources. The device operates within a voltage range of 2.0V to 5.5V and is suitable for applications requiring low power consumption and high performance. This microcontroller is ideal for engineers looking for a versatile solution for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FV32KA304T-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV32KA304T-I/ML-ND
Microcontrollers PIC24FV32KA304T-I/ML-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FV32KA304T-I/ML
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FV32KA304T-I/ML
IC MCU 16BIT 32KB FLASH 44QFN Product overview: PIC24FV32KA304T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA304T- I/ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44QFN Product overview: PIC24FV32KA304T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FV32KA304T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FV32KA304T-I/ML - 889803-PIC24FV32KA304T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FV32KA304T-I/ML
889803-PIC24FV32KA304T-I/ML
Embedded - Embedded - Microcontrollers - PIC24FV32KA304T-I/ML 889803-PIC24FV32KA304T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889803-PIC24FV32KA30 4T-I/ML Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8) Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 44-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC24FV32KA304 Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (8x8) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889803-PIC24FV32KA304T-I/ML
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)
Core Processor: PIC
Speed: 32MHz
Package: Reel - TR
Package: 44-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC24FV32KA304
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (8x8)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FV32KA304T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FV32KA304T-I/ML
Embedded - Microcontrollers PIC24FV32KA304T-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site Datasheet
IC MCU 16BIT 32KB FLASH 44QFN - 536-PIC24FV32KA304T-I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 32KB FLASH 44QFN
536-PIC24FV32KA304T-I/ML
IC MCU 16BIT 32KB FLASH 44QFN 536-PIC24FV32KA304T-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip - 13T4830 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip
13T4830
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip 13T4830
MCU, 16BIT, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA304T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV32KA304T-I/ML
Microcontrollers PIC24FV32KA304T-I/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV32KA304T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV32KA304T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV32KA304T-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV32KA304T-I/ML
16-bit Microcontrollers - MCU PIC24FV32KA304T-I/ML
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FV32KA304T-I/ML-ND 685-PIC24FV32KA304T-I/ML 889803-PIC24FV32KA304T-I/ML PIC24FV32KA304T-I/ML 536-PIC24FV32KA304T-I/ML 13T4830 PIC24FV32KA304T-I/ML PIC24FV32KA304T-I/ML PIC24FV32KA304T-I/ML
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FV32KA304T-I/ML Embedded - Microcontrollers IC MCU 16BIT 32KB FLASH 44QFN Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C505CA4EMCABXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers