Microchip Technology, Inc. Microcontrollers PIC24FV32KA301-E/SS

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP
Request a Quote
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FV32KA304 is a 16-bit microcontroller from Microchip's PIC24 family, operating at a maximum frequency of 32 MHz. It features a modified Harvard architecture and can execute up to 16 MIPS. The device includes 32 KB of flash program memory and supports a wide operating voltage range of 2.0V to 5.5V. This microcontroller is equipped with various power management modes, including Run, Doze, Idle, Sleep, and Deep Sleep, allowing for low power consumption, with typical currents as low as 8 OºA in Run mode and 20 nA in Deep Sleep mode. It also includes a 12-bit analog-to-digital converter with up to 16 channels and a conversion rate of 100 ksps, as well as multiple serial communication interfaces such as SPI, I²C, and UART. Additional features include five 16-bit timers, a hardware real-time clock, and various interrupt sources. The device supports in-circuit serial programming and debugging, making it suitable for a range of embedded applications. The PIC24FV32KA304 is RoHS compliant and comes in a 20-pin SSOP package.

Datasheet Summary
Powered by GS/AI

The PIC24FV32KA304 is a 16-bit microcontroller from Microchip's PIC24 family, operating at a maximum frequency of 32 MHz. It features a modified Harvard architecture and can execute up to 16 MIPS. The device includes 32 KB of flash program memory and supports a wide operating voltage range of 2.0V to 5.5V. This microcontroller is equipped with various power management modes, including Run, Doze, Idle, Sleep, and Deep Sleep, allowing for low power consumption, with typical currents as low as 8 OºA in Run mode and 20 nA in Deep Sleep mode. It also includes a 12-bit analog-to-digital converter with up to 16 channels and a conversion rate of 100 ksps, as well as multiple serial communication interfaces such as SPI, I²C, and UART. Additional features include five 16-bit timers, a hardware real-time clock, and various interrupt sources. The device supports in-circuit serial programming and debugging, making it suitable for a range of embedded applications. The PIC24FV32KA304 is RoHS compliant and comes in a 20-pin SSOP package.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FV32KA301-E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FV32KA301-E/SS-ND
Microcontrollers PIC24FV32KA301-E/SS-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP

Buy Now Datasheet
Mcu, 16Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip - 13T4807 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip
13T4807
Mcu, 16Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip 13T4807
MCU, 16BIT, PIC24, 32MHZ, SSOP-20; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:32KB; No. of Pins:20Pins RoHS Compliant: Yes

MCU, 16BIT, PIC24, 32MHZ, SSOP-20; Product Range:PIC24 Family PIC24FV KA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:32KB; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FV32KA301-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FV32KA301-E/SS
Microcontrollers PIC24FV32KA301-E/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FV32KA301-E/SS
16-bit Microcontrollers - MCU PIC24FV32KA301-E/SS
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FV32KA301-E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FV32KA301-E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FV32KA301-E/SS
IC MCU 16BIT 32KB FLASH 20SSOP

IC MCU 16BIT 32KB FLASH 20SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24FV32KA301-E/SS
Embedded - Microcontrollers PIC24FV32KA301-E/SS
IC MCU 16BIT 32KB FLASH 20SSOP

IC MCU 16BIT 32KB FLASH 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FV32KA301-E/SS-ND 13T4807 PIC24FV32KA301-E/SS PIC24FV32KA301-E/SS PIC24FV32KA301-E/SS PIC24FV32KA301-E/SS
Product Name Microcontrollers Mcu, 16Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b
RAM 2 KB 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - A2C8303660000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers